EN
  • EN
  • DE

MAX976ESA

Part No MAX976ESA
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 8-SOIC / Comparator General Purpose CMOS, Rail-to-Rail, TTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Type General Purpose
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.075µA @ 5.5V
Current - Quiescent (Max) 650µA
CMRR, PSRR (Typ) 95dB CMRR, 100dB PSRR
Propagation Delay (Max) 28ns
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Base Product Number MAX976
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXMAXMAX976ESA,2156-MAX976ESA-MA
Standard Package 1
Win Source Part Number 1321078-MAX976ESA
Ultra Librarian 3D Model Ultra Librarian MAX976ESA CAD Model

Description

The MAX976ESA, from Analog Devices Inc., is a high-performance, precision voltage comparator renowned for its low power consumption and fast response time. This device is an ideal choice for a wide range of applications, including battery-powered devices, threshold detectors, and portable instrumentation, thanks to its compact 8-pin SOIC package and robust design.

Key Features

  • Low Power Consumption: The MAX976ESA is designed for power-sensitive applications, ensuring minimal drain on power sources.
  • Fast Response Time: With its quick reaction to voltage changes, this comparator is perfect for high-speed signal processing.
  • Wide Supply Voltage Range: Operating from a single +2.5V to +5.5V supply, it accommodates various power environments and simplifies power supply design.
  • Internal Hysteresis: The built-in hysteresis improves noise immunity and prevents output oscillations, ensuring stable operation.
  • Low Input Bias Current: The device's low input bias current is essential for high-impedance sensor interfaces and precision applications.

Applications

The MAX976ESA is versatile and can be employed in multiple scenarios, including:

  • Window Comparators
  • Zero-Crossing Detectors
  • ADC Converters
  • Battery-Powered and Portable Equipment
  • Sampling Circuits

Technical Specifications

Parameter Value
Package/Case 8-SOIC (0.154", 3.90mm Width)
Number of Channels 1
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Min 2.5V
Supply Voltage - Max 5.5V
Operating Temperature -40°C to +85°C

The MAX976ESA is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. Its precision and low-power operation make it a go-to option for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6470 $51.1170
23+ $4.3529 $100.1167
36+ $4.2059 $151.4124
52+ $3.9118 $203.4136
67+ $3.7647 $252.2349
83+ $3.6177 $300.2691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,103 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess