EN
  • EN
  • DE

AD5757ACPZ-REEL7

Part No AD5757ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 4 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name AD5757
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5757ACPZ-REEL7-ND, AD5757ACPZ-REEL7DKR, AD5757ACPZ-REEL7TR, AD5757ACPZ-REEL7CT
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859548-AD5757ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5757ACPZ-REEL7 CAD Model

Description

Product Overview: AD5757ACPZ-REEL7 from Analog Devices Inc.

The AD5757ACPZ-REEL7 is a high-performance digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of their REEL7 packaging series, which is designed for efficient handling and manufacturing, making it a suitable choice for high-volume production environments.

Key Features

  • Precision DAC: The AD5757ACPZ-REEL7 offers 16-bit resolution, ensuring high precision in converting digital signals to analog outputs.
  • Multiple Output Ranges: It supports a variety of selectable output ranges, including unipolar and bipolar options, to cater to diverse application requirements.
  • Integrated Output Amplifier: This DAC features an onboard output amplifier that can drive capacitive loads, simplifying design and reducing external component count.
  • Advanced On-Chip Features: It includes features like output fault detection, thermal shutdown, and overcurrent protection, enhancing system reliability and robustness.
  • Flexible Digital Interface: The device supports serial peripheral interface (SPI) communication, allowing easy integration with microcontrollers and digital systems.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5757ACPZ-REEL7 is ideal for space-constrained applications.

Applications

The AD5757ACPZ-REEL7 is versatile and can be used in a wide range of industrial and automation applications. Its precision and programmability make it an excellent choice for:

  • Process control systems
  • Automated test equipment
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Actuator control

Quality and Support

Analog Devices Inc. is known for its commitment to quality and long-term reliability. The AD5757ACPZ-REEL7 benefits from this reputation, ensuring that users can expect consistent performance and durability. Technical support and comprehensive documentation are available, making integration and troubleshooting a smoother process for engineers and designers.

Whether you're developing advanced industrial equipment or sophisticated control systems, the AD5757ACPZ-REEL7 from Analog Devices Inc. offers the performance, flexibility, and reliability to meet your DAC needs.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess