EN
  • EN
  • DE

ADG1204YRUZ-REEL7

Part No ADG1204YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 190 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 85ns, 110ns
-3db Bandwidth 800MHz
Charge Injection -0.7pC
Channel Capacitance(CS off, CD off) 1.5pF, 4.2pF
Max Leakage Current (IS off) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 008785-ADG1204YRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1204YRUZ-REEL7 CAD Model

Description

Product Overview: ADG1204YRUZ-REEL7

The ADG1204YRUZ-REEL7 is a high-performance, 4-channel multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This product is part of the ADG1204 series, which is renowned for its reliability and efficiency in a wide range of applications.

Key Features

  • Channels: The device features four single-ended channels that provide superior performance for data acquisition systems and test equipment.
  • Low On Resistance: With a typical on resistance of just 4.5 ohms, the ADG1204YRUZ-REEL7 ensures minimal signal attenuation, making it ideal for high-precision applications.
  • Single Supply Operation: It operates from a single 3 V to 5 V power supply, which simplifies power management in embedded systems.
  • Low Power Consumption: The device boasts low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Throughput Rate: The fast switching times of tON 30 ns and tOFF 20 ns enable high throughput rates, which is critical for multiplexing high-speed signals.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, the multiplexer can be used in harsh environments.

Applications

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Automatic test equipment
  • Relay replacement

Packaging and Quality

The ADG1204YRUZ-REEL7 comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. The device is supplied in a 7-inch reel, facilitating automated assembly processes and efficient inventory management. Analog Devices Inc. ensures that this multiplexer meets rigorous quality standards, providing reliability and performance that engineers can trust for their critical designs.

With its combination of low power consumption, high-speed operation, and robust design, the ADG1204YRUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers seeking a high-quality multiplexer for their next project.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9669 $54.6359
22+ $4.6526 $102.3572
34+ $4.4954 $152.8436
48+ $4.1810 $200.6880
63+ $4.0238 $253.4994
78+ $3.8667 $301.6026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess