EN
  • EN
  • DE

AD5662ARJZ-1REEL7

Part No AD5662ARJZ-1REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Digital to Analog Converter 1 SOT-23-8
Manufacturer Analog Devices Inc.
Series nanoDAC®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD5662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5662ARJZ-1REEL7DKR, AD5662ARJZ-1REEL7TR, AD5662ARJZ-1REEL7-ND, AD5662ARJZ-1REEL7CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859525-AD5662ARJZ-1REEL7
Ultra Librarian 3D Model Ultra Librarian AD5662ARJZ-1REEL7 CAD Model

Description

Product Overview: AD5662ARJZ-1REEL7

The AD5662ARJZ-1REEL7, manufactured by Analog Devices Inc., is a high-precision digital-to-analog converter (DAC) designed for various applications requiring accurate and stable analog output. This component is part of the nanoDAC® series, offering a compact, low-power, and cost-effective solution for embedded systems.

Key Features

  • Resolution: The AD5662ARJZ-1REEL7 features a 16-bit resolution, ensuring fine granularity and precision in the analog signals it generates.
  • Output Type: It provides a unipolar voltage output, making it suitable for applications that require a positive voltage reference.
  • Reference: An onboard precision reference ensures stability and reduces the need for external components, simplifying design and saving board space.
  • Package: The device comes in a compact SOT-23 package, ideal for space-constrained applications.
  • Power Supply: Operating on a single 2.7V to 5.5V supply, the AD5662ARJZ-1REEL7 is versatile and can be used in both portable and fixed equipment.
  • Interface: A 3-wire serial interface is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring ease of integration with most microcontrollers and digital systems.

Applications

The AD5662ARJZ-1REEL7 is suitable for a wide range of applications, including:

  • Portable battery-powered instruments
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control and automation
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5662ARJZ-1REEL7 is no exception. The product is available in a reel format, facilitating efficient handling and manufacturing processes for high-volume production. Customers can expect consistent performance and reliability from a brand that is synonymous with precision and excellence in the field of analog and mixed-signal processing.

Whether for industrial, commercial, or high-end consumer products, the AD5662ARJZ-1REEL7 offers a perfect blend of performance, size, and value, making it an excellent choice for designers looking to enhance the precision of their applications.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess