EN
  • EN
  • DE

AD5628BRUZ-2

Part No AD5628BRUZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Octal, 12-14-16 Bit Dac with 10ppm/°C Max On-Chip Reference in 14-Lead TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series denseDAC
Packaging Tube
Resolution 12
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.25 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1136375-AD5628BRUZ-2
Manufacturer Homepage www.analog.com
Family Name AD5628
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5628BRUZ-2 CAD Model

Description

AD5628BRUZ-2 Digital-to-Analog Converter

The AD5628BRUZ-2 is a high-performance, octal, 12-bit digital-to-analog converter (DAC) from the industry-leading manufacturer Analog Devices Inc. Specifically designed for precision conversion of digital signals to analog, this component is an ideal choice for a wide range of applications including process control systems, data acquisition systems, and digital gain and offset adjustment.

The AD5628BRUZ-2 boasts a plethora of features that make it highly versatile and efficient in converting digital input into a stable and precise analog output. It is equipped with an on-chip output amplifier, which enables rail-to-rail output swing, and an internal reference that ensures accuracy and stability of the output signal.

Key Features:

  • Resolution: 12 bits, offering fine granularity for analog signal generation.
  • Channel Count: 8 channels, allowing multiple signals to be generated simultaneously.
  • Output Type: Buffered voltage output capable of driving 10kΩ loads.
  • Reference: On-chip 2.5 V, 5 ppm/°C reference voltage (enabled by default).
  • Interface: 3-wire serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Supply Voltage: Operates from a single 2.7 V to 5.5 V supply.
  • Settling Time: Fast settling time of 6 µs to enhance system performance.
  • Power-down: Multiple power-down functions to reduce power consumption.
  • Package: Housed in a compact TSSOP-16 package, ideal for space-constrained applications.

With its integrated precision and flexibility, the AD5628BRUZ-2 is a reliable solution for designers looking to add accurate analog output capabilities to their digital systems. The device's low power consumption and power-down feature contribute to the energy efficiency of the overall system, while its compact footprint ensures it can be integrated into space-sensitive designs.

Whether for industrial, communication, or consumer electronics, the AD5628BRUZ-2 from Analog Devices Inc. stands out as a robust and precise DAC that can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4075 $70.2225
5+ $21.9260 $109.6300
8+ $21.1852 $169.4816
11+ $19.7038 $216.7418
14+ $18.9630 $265.4820
17+ $18.2223 $309.7791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess