EN
  • EN
  • DE

AD5625RBRUZ-1REEL7

Part No AD5625RBRUZ-1REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 4 14-TSSOP
Manufacturer Analog Devices Inc.
Series nanoDAC®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name AD5625
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , AD5625RBRUZ-1REEL7CT-ND, -2735-AD5625RBRUZ-1REEL7CT, AD5625RBRUZ-1REEL7TR, AD5625RBRUZ-1REEL7TR-ND, 505-AD5625RBRUZ-1REEL7DKR, -2735-AD5625RBRUZ-1REEL7DKR, AD5625RBRUZ-1REEL7-ND, 505-AD5625RBRUZ-1REEL7TR, AD5625RBRUZ-1REEL7DKR-ND, -2735-AD5625RBRUZ-1REEL7TR, -2735-AD5625RBRUZ-1REEL7TR-ND, 505-AD5625RBRUZ-1REEL7CT, AD5625RBRUZ-1REEL7DKR, AD5625RBRUZ-1REEL7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909483-AD5625RBRUZ-1REEL7
Ultra Librarian 3D Model Ultra Librarian AD5625RBRUZ-1REEL7 CAD Model

Description

Product Overview: AD5625RBRUZ-1REEL7 by Analog Devices Inc.

The AD5625RBRUZ-1REEL7 is a high-performance digital-to-analog converter (DAC) from the esteemed manufacturer Analog Devices Inc., known for its precision electronic components. This particular model is part of the nanoDAC® series, which offers compact, low-power, and high-accuracy DAC solutions for a wide range of applications.

With a 12-bit resolution, the AD5625R provides fine analog output levels, making it suitable for applications that require precise control of analog signals. The device operates with a single 5V power supply, which is ideal for many standard industrial and communication systems. It also supports a 2.7V to 5.5V power supply range, providing flexibility for use in battery-powered devices and other low-voltage applications.

This DAC features a quad-channel architecture, enabling the simultaneous update of four DAC outputs, which can be particularly useful in systems that require multiple analog outputs to be controlled in parallel. The AD5625RBRUZ-1REEL7 is packaged in a 16-lead TSSOP (thin shrink small outline package), which is favorable for space-constrained applications due to its small footprint.

One of the key features of this product is its integrated 2.5V reference, which provides a stable voltage reference for the DAC, thus simplifying the design and reducing external component count. The device's reference is also buffered internally, which helps to maintain signal integrity and reduce noise.

The AD5625RBRUZ-1REEL7 offers a SPI (Serial Peripheral Interface) compatible serial interface, enabling easy communication with microcontrollers or digital signal processors. This simplifies the integration of the DAC into a variety of digital systems.

Applications for this DAC are diverse and include process control, data acquisition systems, digital gain and offset adjustment, programmable voltage and current sources, and many more. The product is available in a reel format (REEL7), which is convenient for automated manufacturing processes, ensuring efficiency and consistency in high-volume production environments.

In summary, the AD5625RBRUZ-1REEL7 by Analog Devices Inc. is a versatile, high-accuracy, quad-channel 12-bit DAC that offers an integrated voltage reference and a compact form factor, making it a top choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1120 $90.2240
3+ $37.0150 $111.0450
5+ $35.8583 $179.2915
6+ $34.7015 $208.2090
8+ $33.5448 $268.3584
10+ $30.0747 $300.7470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess