Product Overview: AD5612BKSZ-2500RL7 by Analog Devices Inc.
The AD5612BKSZ-2500RL7 is a high-precision digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the AD5612 series, which is known for its compact size, high performance, and reliability in various applications.
Key Features:
- Resolution: The AD5612BKSZ-2500RL7 offers a 12-bit resolution, providing fine granularity and precise digital-to-analog conversion.
- Interface: It features a user-friendly SPI (Serial Peripheral Interface) that allows for easy integration into a wide range of systems and microcontroller-based projects.
- Package: This DAC comes in a compact SC70 package, which is ideal for space-constrained applications.
- Output Type: It provides a buffered voltage output, ensuring stable and accurate analog signals.
- Supply Voltage: The device operates on a 2.5V supply voltage, making it suitable for low-power applications and portable devices.
- Temperature Range: The operational temperature range of the product is from -40°C to +105°C, allowing it to perform reliably in a wide range of environmental conditions.
Applications:
The AD5612BKSZ-2500RL7 is versatile and can be used in various applications, including:
- Portable battery-powered devices
- Data acquisition systems
- Industrial control systems
- Medical equipment
- Automotive systems
Quality and Reliability:
Analog Devices Inc. is committed to providing high-quality products, and the AD5612BKSZ-2500RL7 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability.
Ordering Information:
The AD5612BKSZ-2500RL7 is available in reel packaging, with the suffix 'RL7' indicating a 7-inch reel size. This packaging option facilitates efficient handling and manufacturing processes, especially for high-volume production needs.
For detailed specifications, technical documentation, and additional information about the AD5612BKSZ-2500RL7, visit the Analog Devices Inc. website or contact their support team.