The AD548CQ is a high-performance operational amplifier from Analog Devices Inc., renowned for its precision and quality. This op-amp features a combination of low noise, high input impedance, and excellent output drive capability. It is designed to offer superior performance in applications requiring both AC and DC precision.
Key Features
- Low Offset Voltage: The AD548CQ boasts an impressive low offset voltage, making it ideal for applications where error minimization is critical.
- High Input Impedance: With a high input impedance, this operational amplifier ensures minimal loading on the input source, preserving signal integrity.
- Low Noise: It exhibits low noise performance, which is essential for sensitive applications such as audio processing and instrumentation.
- Excellent Output Drive Capability: The device can drive high levels of current, allowing it to perform well even with demanding loads.
- Wide Supply Range: The AD548CQ operates on a wide supply voltage range, offering flexibility across various power supply configurations.
Applications
The AD548CQ is suited for a broad range of applications, including:
- Precision instrumentation
- Data acquisition systems
- Analog-to-digital converters
- Buffer amplifiers
- Active filters
- Professional audio equipment
Product Specifications
Parameter
Value
Number of Channels
1
Input Offset Voltage
75 µV
Input Bias Current
1 nA
Supply Voltage Range
±4.5V to ±18V
Output Current
20 mA
The AD548CQ from Analog Devices Inc. is a top choice for professionals seeking a reliable and precise operational amplifier for their high-accuracy circuit designs. With its robust feature set and versatile applications, this op-amp is a valuable addition to any electronic component inventory.