EN
  • EN
  • DE

AD5441BRMZ

Part No AD5441BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT A-OUT 8MSOP / 12 Bit Digital to Analog Converter 1 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 5µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Serial
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting SMD (SMT)
Base Product Number AD5441
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD5441BRMZ,2156-AD5441BRMZ,-2735-AD5441BRMZ
Standard Package 50
Win Source Part Number 1006692-AD5441BRMZ
Ultra Librarian 3D Model Ultra Librarian AD5441BRMZ CAD Model

Description

Analog Devices Inc. AD5441BRMZ Digital to Analog Converter

The AD5441BRMZ is a precision, low power, 14-bit, Digital-to-Analog Converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced DAC component is ideal for applications that demand high accuracy and reliability in digital-to-analog signal conversion.

Encased in a compact MSOP package, the AD5441BRMZ offers a versatile solution for space-constrained applications. It operates on a single 5 V power supply, making it suitable for a wide range of industrial, communication, and consumer electronics systems. The device features a serial input interface, which simplifies the connection to microprocessors and microcontrollers, thus reducing the complexity of the circuit design.

With its 14-bit resolution, the AD5441BRMZ provides fine granularity in signal conversion, ensuring a high degree of precision in the output analog signal. This level of accuracy is particularly beneficial for applications such as process control systems, data acquisition systems, and digital signal processing where precise analog output is crucial.

The DAC's performance is further enhanced by its low power consumption, which makes it an excellent choice for portable and battery-operated devices. Additionally, the AD5441BRMZ features a power-down mode, which significantly reduces power consumption when the DAC is not in active use, thereby extending the battery life of the device it is integrated into.

Analog Devices Inc. has equipped the AD5441BRMZ with a range of built-in features to ensure robust performance. These include a power-on reset circuit that ensures the DAC output powers up at zero scale or midscale, and a clear function that can be used to clear the DAC register to zero scale or midscale via software.

Overall, the AD5441BRMZ from Analog Devices Inc. is a high-performance DAC that combines precision, low power consumption, and ease of use in a small package, making it an excellent choice for designers who require accurate analog signal generation from digital data streams.

Key Features:

  • 14-bit resolution
  • Single 5 V power supply operation
  • Low power consumption with power-down mode
  • Serial input interface for easy microprocessor/microcontroller interfacing
  • Compact MSOP package
  • Power-on reset to zero scale or midscale
  • Clear function for DAC register control

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9253 $63.7012
8+ $13.0669 $104.5352
12+ $12.6586 $151.9032
17+ $12.2502 $208.2534
22+ $11.8419 $260.5218
29+ $10.6169 $307.8901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess