EN
  • EN
  • DE

AT24C64B-10TU-2.7-T

Part No AT24C64B-10TU-2.7-T
Manufacturer Microchip Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817915-AT24C64B-10TU-2.7-T
Ultra Librarian 3D Model Ultra Librarian AT24C64B-10TU-2.7-T CAD Model

Description

Microchip Technology AT24C64B-10TU-2.7-T EEPROM

The AT24C64B-10TU-2.7-T from Microchip Technology is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) device that offers a 64-Kbit storage capacity. Its design is optimized for use in a wide range of applications that require data storage or retrieval during operation, such as in industrial controls, medical devices, and consumer electronics.

Key Features:

  • Memory Size: The device provides 64-Kbits (8,192 x 8) of memory, allowing for the storage of configuration settings, calibration data, or small application logs.
  • Interface: It utilizes the standard I²C (Two-Wire) interface, which ensures easy integration into most microcontroller-based systems and allows for simple communication with a host controller.
  • Speed: The AT24C64B operates at a clock frequency of up to 400 kHz, ensuring swift data access and programming speeds, which is critical for time-sensitive applications.
  • Voltage Range: This device supports a wide voltage range of 2.7V to 5.5V, making it versatile for use in systems with varying power supply levels.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the EEPROM can reliably function in extreme environmental conditions.
  • Package: The AT24C64B-10TU-2.7-T comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.
  • Write Protect: A hardware write protect feature is included to prevent inadvertent writes to the memory during critical operations or after final configuration.

Applications:

This EEPROM is ideal for a variety of applications where reliable and non-volatile memory storage is essential. It is commonly used in:

  • Consumer electronics such as TVs, radios, and home appliances
  • Industrial and automation systems for configuration and calibration storage
  • Medical devices for storing usage logs and patient data
  • Automotive systems for VIN storage and device settings
  • Telecommunication devices for address book and preference storage

Overall, the AT24C64B-10TU-2.7-T EEPROM from Microchip Technology is a reliable and versatile memory solution that can be easily integrated into a multitude of electronic systems, providing a dependable way to store and access critical data.

You May Also Be Interested in

Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Others
Lowest to $0.3269
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess