EN
  • EN
  • DE

AD538BD

Part No AD538BD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Computational Unit
Number of Bits/Stages 1-Quadrant
Manufacturer Package 18-CDIP
Supplier Device Package 18-CDIP
Family Part Number AD538
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136198-AD538BD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD538BD CAD Model

Description

Introducing the AD538BD: Real-Time Analog Computational Unit from Analog Devices Inc.

The AD538BD is a state-of-the-art analog computational unit designed by Analog Devices Inc., a leader in high-performance semiconductors. This innovative product offers real-time analog signal processing capabilities, making it an indispensable component for a wide range of applications in industrial, medical, and scientific instrumentation.

Key Features of the AD538BD

  • Accurate Analog Computation: The AD538BD performs a variety of analog arithmetic operations, including multiplication, division, squaring, square rooting, and absolute value, with high precision and linearity.
  • Wide Dynamic Range: It operates over a wide dynamic range, ensuring consistent performance across different signal amplitudes.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Reliability: With Analog Devices Inc.'s commitment to quality, the AD538BD is built to deliver reliable and stable performance over its operational lifespan.

Applications of the AD538BD

The versatility of the AD538BD allows it to be used in various applications where real-time analog processing is crucial. Some of the common applications include:

  • Signal conditioning in data acquisition systems
  • Analog computation in control systems
  • Waveform generation in function generators
  • Medical imaging equipment such as ultrasound and CT scanners

Technical Specifications

The AD538BD boasts impressive technical specifications that cater to demanding requirements:

  • Supply Voltage: ±5 V to ±18 V
  • Low Total Harmonic Distortion (THD)
  • High Common-Mode Rejection Ratio (CMRR)
  • Durable temperature range

Easy Integration

Engineers and designers will find the AD538BD easy to integrate into their systems due to its user-friendly interface and compatibility with a variety of analog signals. Its robust design ensures that it can be seamlessly incorporated into existing designs, reducing development time and simplifying the design process.

Overall, the AD538BD from Analog Devices Inc. represents a blend of precision, efficiency, and reliability, making it a top choice for professionals seeking a high-performance analog computational unit.

You May Also Be Interested in

Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin PDIP N Tube / IC ANALOG MULTIPLIER 8-DIP
Lowest to $38.1204
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier / Analog Multiplier 4Bit 500MHz 8-Pin SOIC N T/R
Need more? Email Us
Texas Instruments
Lowest to $17.4292
Renesas Electronics America
57MHz, Wideband, Four Quadrant, Voltage Output Analog Multiplier | IC MUX ANALOG 57MHZ MONO 16-SOIC
Lowest to $78.4081
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess