EN
  • EN
  • DE

AD5384BBC-5

Part No AD5384BBC-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 32-Channel, 3 V/5 V, Single-Supply, 14-Bit, Voltage Output DAC | IC DAC 14BIT V-OUT 100CSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Resolution 14
Number of D/A Converters 40
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, SPI, DSP
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4 (Maximum), -1/+2 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-LFBGA, CSPBGA
Supplier Device Package 100-CSBGA
Mounting Style SMD
Family Part Number AD5384
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136196-AD5384BBC-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5384BBC-5 CAD Model

Description

Product Overview: AD5384BBC-5 by Analog Devices Inc.

The AD5384BBC-5 is a high-performance, multi-channel digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide array of applications including industrial automation, instrumentation, and communication systems.

Key Features

  • 32-Channel DAC: The AD5384BBC-5 is equipped with 32 independent DAC channels, offering a high degree of integration and functionality for complex tasks.
  • High Resolution: With its 16-bit resolution, this DAC provides fine-grain control over analog outputs, ensuring precise representation of digital input values.
  • Flexible Reference Inputs: It supports both internal and external reference inputs, giving designers the flexibility to choose the reference source that best fits their system requirements.
  • Wide Output Range: The device is capable of generating bipolar voltage outputs, extending its usability across various applications that require a broad dynamic range.
  • Serial Interface: Integration with microcontrollers or digital signal processors is made seamless thanks to its SPI-compatible serial interface.
  • On-Chip Calibration: Features on-chip calibration mechanisms that help to minimize offset and gain errors, enhancing overall performance and reliability.

Applications

The versatility of the AD5384BBC-5 makes it suitable for numerous advanced applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Process Control
  • Digital Signal Processing
  • Medical Instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5384BBC-5 is no exception. Built to meet high standards, this DAC ensures long-term reliability for critical applications. The device operates over an extended temperature range, making it suitable for use in harsh environments.

With its combination of precision, integration, and flexibility, the AD5384BBC-5 stands out as a superior choice for designers looking to enhance their systems with high-quality analog outputs.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess