EN
  • EN
  • DE

AD5382BSTZ-3

Part No AD5382BSTZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 40-Channel, 3 V/5 V, Single-Supply 12-Bit, denseDAC | IC DAC 14BIT V-OUT 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Resolution 14
Number of D/A Converters 32
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, Parallel, SPI, DSP
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4 (Maximum), -1/+2 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Style SMD
Family Part Number AD5382
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136194-AD5382BSTZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5382BSTZ-3 CAD Model

Description

Analog Devices AD5382BSTZ-3 Multi-Channel Digital-to-Analog Converter

The AD5382BSTZ-3 from Analog Devices Inc. is a high-performance, multi-channel digital-to-analog converter (DAC) that offers 32 channels of 14-bit data conversion, making it an ideal solution for a wide range of applications that require multiple DACs in a compact form factor. Its versatility and precision are well-suited for applications in industrial automation, test and measurement equipment, and medical devices.

Key Features:

  • High Resolution: With its 14-bit resolution, the AD5382BSTZ-3 provides fine-grain output with a high degree of accuracy, ensuring precise control in critical applications.
  • Multiple Channels: The device's 32 independent DAC channels allow for simultaneous output on multiple channels, which is essential for complex systems that need to manage multiple analog outputs in parallel.
  • Integrated Output Amplifiers: Each DAC channel comes with an integrated output amplifier, simplifying design and reducing external component requirements.
  • Flexible Reference Inputs: It supports both external and internal reference inputs, giving designers the flexibility to choose the reference source that best suits their system's needs.
  • Serial Interface: The device is equipped with a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easily integrated into a variety of digital systems.
  • Wide Operating Temperature Range: The AD5382BSTZ-3 operates effectively over a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Package and Supply:

The AD5382BSTZ-3 is housed in a compact 64-lead LQFP (Low-profile Quad Flat Package) that optimizes board space. It operates on a single 5 V power supply, further minimizing the power requirements of the system it is integrated into.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • Industrial Automation Systems

The Analog Devices AD5382BSTZ-3 stands out as a robust and precise multi-channel DAC solution, offering design engineers a high degree of functionality and ease of integration for their complex analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.2025 $92.2025
2+ $89.3208 $178.6416
3+ $86.4402 $259.3206
4+ $83.5585 $334.2340
5+ $74.9145 $374.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess