EN
  • EN
  • DE

AD5934YRSZ

Part No AD5934YRSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description 250 kSPS, 12-Bit Impedance Converter, Network Analyzer | IC DDS 16.776MHZ 12BIT 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution (Bits) 12 b
Master fclk 16.776MHz
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number AD5934
Manufacturer Pack Quantity 77
MSL Level 1 (Unlimited)
Win Source Part Number 1136595-AD5934YRSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5934YRSZ CAD Model

Description

AD5934YRSZ: High Precision Impedance Converter

The AD5934YRSZ is a state-of-the-art impedance converter system solution with an integrated frequency generator from Analog Devices Inc. Designed for precise impedance measurement, the AD5934YRSZ is a key component in a wide range of applications including biomedical and industrial systems, corrosion monitoring, and material property analysis.

Key Features:

  • Integrated Frequency Generator: The device contains an onboard frequency generator capable of producing a sine wave from 1kHz to 100kHz. This feature allows the system to perform frequency sweeps, which is essential for analyzing impedance over a range of frequencies.
  • Programmable Output Range: The AD5934YRSZ offers a programmable output range, ensuring flexibility and adaptability to different measurement scenarios.
  • High Accuracy: With its advanced technology, the AD5934YRSZ provides high accuracy in impedance measurement, making it reliable for critical applications where precision is paramount.
  • Serial Interface: The device includes an I2C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Compact Package: Available in a compact SSOP (Shrink Small Outline Package), the AD5934YRSZ is optimized for space-constrained applications without compromising performance.

Applications:

  • Biomedical Analysis: In applications like body composition analysis and skin impedance measurement, the AD5934YRSZ provides the necessary precision and reliability.
  • Corrosion Monitoring: The device is suitable for monitoring the corrosion levels in various materials, helping in predictive maintenance and ensuring structural integrity.
  • Material Property Analysis: It is used to characterize the properties of materials, such as their resistive and capacitive behavior, which is crucial in research and development sectors.
  • Quality Control: The AD5934YRSZ can be integrated into quality control systems to ensure the consistency and reliability of products by measuring their impedance characteristics.

In summary, the AD5934YRSZ from Analog Devices Inc. is a highly versatile and accurate impedance converter that is ideal for a variety of applications where precise impedance measurements are required. Its integrated features and compact design make it a valuable addition to any system requiring detailed analysis of electrical properties.

You May Also Be Interested in

Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC
Lowest to $246.3760
Analog Devices Inc.
IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $16.7142
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $124.0602
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $14.2557
Analog Devices Inc.
IC DGTL MODULATOR W/DAC 44-MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess