EN
  • EN
  • DE

AD534SH/883B

Part No AD534SH/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER TO-100-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Manufacturer Package TO-100-10 Metal Can
Supplier Device Package TO-100-10
Family Part Number AD534
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136168-AD534SH/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD534SH/883B CAD Model

Description

Product Overview: AD534SH/883B from Analog Devices Inc.

The AD534SH/883B is a high-performance integrated circuit from Analog Devices Inc., renowned for its precision and reliability in a wide range of applications. This monolithic device is a multifunctional component, commonly utilized as a four-quadrant multiplier, a squarer, a square root extractor, or a voltage-controlled amplifier. Designed to meet stringent military specifications, the AD534SH/883B is a stellar choice for systems where high accuracy and robust performance are critical.

Key Features and Benefits

  • High Precision: The AD534SH/883B is designed to offer a nonlinearity error of a mere 0.1% max for X and Y inputs, ensuring precise computations and signal processing in critical applications.
  • Wide Dynamic Range: With a dynamic range of 100 dB, this component can handle a broad spectrum of signal amplitudes without sacrificing accuracy or performance.
  • Low Noise: The device boasts a low noise figure, which is essential for applications that require clean signal multiplication and processing.
  • Flexible Power Supply: It can operate from dual power supplies ranging from ±5 V to ±18 V, or from a single supply of 10 V to 36 V, providing versatility in various system configurations.
  • Temperature Range: The AD534SH/883B is designed to perform over the extended industrial temperature range, ensuring reliable operation under harsh conditions.

Applications

The AD534SH/883B is suited for a variety of high-end applications, including:

  • Military and aerospace systems
  • High-precision instrumentation
  • Analog computers
  • Complex waveform generation
  • Dynamic signal processing

Quality and Reliability

Adhering to the rigorous standards of Analog Devices Inc., the AD534SH/883B is manufactured to ensure the highest level of quality and reliability. It is encapsulated in a hermetically sealed package, which provides excellent environmental and mechanical protection. The device is also subjected to a comprehensive testing protocol to guarantee performance under extreme conditions.

For engineers and designers seeking a reliable, precise, and versatile analog component, the AD534SH/883B from Analog Devices Inc. represents a premier solution that stands up to the demands of the most critical applications.

You May Also Be Interested in

Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $79.3985
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin PDIP N Tube / IC ANALOG MULTIPLIER 8-DIP
Lowest to $38.1204
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-DIP
Lowest to $72.4285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess