EN
  • EN
  • DE

AD534KD

Part No AD534KD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD534
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36770-AD534KD
Ultra Librarian 3D Model Ultra Librarian AD534KD CAD Model

Description

The AD534KD is a precision integrated circuit from Analog Devices Inc., renowned for its exceptional performance and reliability in various applications. This component is a monolithic laser-trimmed four-quadrant multiplier/divider, which makes it an indispensable part of many electronic systems where accurate analog signal processing is required.

Key Features:

  • High Precision: The AD534KD offers high levels of accuracy with a low nonlinearity error, ensuring that the output closely follows the mathematical product or quotient of the input signals.
  • Wide Dynamic Range: It operates effectively over a wide dynamic range, making it versatile for use in different signal processing environments.
  • Low Power Consumption: Designed with power efficiency in mind, the AD534KD consumes minimal power, which is ideal for portable and battery-operated devices.
  • Temperature Stability: The device offers excellent temperature stability, maintaining its performance across a broad temperature range.

Applications:

The AD534KD is suitable for a variety of applications, including:

  • Voltage-controlled amplifiers and filters
  • Phase detectors and frequency discriminators
  • Analog computation and signal processing
  • Instrumentation and calibration systems

Technical Specifications:

Parameter Value Supply Voltage +/- 15V Operating Temperature -55°C to +125°C Package Type DIP (Dual In-line Package) Nonlinearity 0.1% max (B Grade)

With its robust design and flexible usage, the AD534KD from Analog Devices Inc. is an ideal choice for designers looking for a reliable and precise analog multiplier/divider. Its ability to perform complex mathematical operations in real-time makes it a key component in advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $97.8948
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
Need more? Email Us
Texas Instruments
Lowest to $17.4292
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $82.1053

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess