EN
  • EN
  • DE

A1392SEHLT-T

Part No A1392SEHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Micro Power 3 V Linear Hall Effect Sensors withTri-State Output and User-Selectable Sleep Mode | SENSOR HALL ANALOG 6MLP/DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Supply Voltage (V) 2.5V ~ 3.5V
Maximum Supply Current 3.2mA
Bandwidth 10kHz
Temperature Range - Operating -20°C ~ 85°C
Features Sleep Mode, Temperature Compensated
Manufacturer Package 6-PowerWFDFN
Supplier Device Package 6-MLP/DFN (2x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 717402-A1392SEHLT-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1392SEHLT-T CAD Model

Description

The Allegro MicroSystems A1392SEHLT-T is a single-axis Hall effect sensor with a sensing range of - and an analog voltage output type.

  • Manufacturer: Allegro MicroSystems
  • Sensing Range: -
  • Output Type: Analog Voltage
  • Features: Sleep Mode, Temperature Compensation
  • Bandwidth: 10kHz
  • Supplier Device Package: 6-MLP/DFN (2x3)
  • Operating Temperature: -20°C to 85°C
  • Maximum Supply Current: 3.2mA
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Supply Voltage: 2.5V to 3.5V

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Lowest to $1.6553
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Lowest to $3.2640
Infineon Technologies
MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Lowest to $1.6916
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8061 $52.3965
155+ $0.6614 $102.5170
235+ $0.6407 $150.5645
325+ $0.6201 $201.5325
420+ $0.5994 $251.7480
560+ $0.5374 $300.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,490 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess