The SI2404-CFTRP is a high-performance, single-chip FSK (Frequency Shift Keying) transceiver manufactured by Silicon Labs. It is designed for robust and reliable wireless communication in the sub-GHz frequency bands. The device integrates a complete radio transmitter, receiver, and modem, making it suitable for various low-power wireless applications.
Applications
- Remote Keyless Entry (RKE)
- Tire Pressure Monitoring Systems (TPMS)
- Wireless Sensor Networks (WSN)
- Home and Building Automation
- Industrial Control Systems
Features
- Frequency Range: 300 – 510 MHz
- Data Rate: Up to 128 kbps
- Modulation: FSK
- Low Power Consumption
- Integrated modem including data handling
- Programmable output power
- Automatic Frequency Control (AFC)
- Automatic Gain Control (AGC)
- Wake-on-Radio functionality
Benefits
- Extended Battery Life: Low power consumption is ideal for battery-operated devices, maximizing operational lifespan.
- Reliable Wireless Communication: FSK modulation provides robust and reliable communication, even in challenging environments.
- Simplified Design: Integrated modem reduces the need for external components, simplifying system design and reducing cost.
- Optimized Performance: AFC and AGC features improve receiver performance under varying signal conditions.
- Reduced System Cost: Single-chip integration lowers the overall system cost and component count.
Additional Details
The SI2404-CFTRP transceiver operates in the license-free sub-GHz frequency range, which offers advantages such as longer range and better penetration compared to higher frequency bands. The integrated modem handles data encoding, decoding, and packet handling, which greatly simplifies software development efforts. Programmable output power enables designers to optimize the communication range and power consumption based on specific application requirements. The Wake-on-Radio functionality further reduces power consumption by allowing the receiver to remain in a low-power sleep mode, waking up only when a valid signal is detected. The device supports various data rates, providing flexibility in system design. Its robust design and comprehensive feature set make it suitable for a wide range of wireless applications requiring reliable and energy-efficient communication.