EN
  • EN
  • DE

AD5322ARMZ-REEL7

Part No AD5322ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 2 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD5322
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5322ARMZ-REEL7DKR, AD5322ARMZ-REEL7TR, AD5322ARMZ-REEL7-ND, AD5322ARMZ-REEL7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909421-AD5322ARMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5322ARMZ-REEL7 CAD Model

Description

AD5322ARMZ-REEL7: A High-Performance DAC from Analog Devices Inc.

The AD5322ARMZ-REEL7 is a cutting-edge digital-to-analog converter (DAC) manufactured by the renowned Analog Devices Inc. This high-precision component is part of a family of devices that are designed to provide reliable and accurate voltage outputs in a wide range of applications. The AD5322ARMZ-REEL7 is particularly suited for systems that require a small package footprint without compromising on performance.

This DAC comes in a compact 10-lead MSOP (Mini Small Outline Package) that offers a space-saving solution for dense circuit boards. The part number ending with "REEL7" indicates that this component is provided in a 7-inch tape and reel packaging, which is ideal for automated assembly processes, ensuring efficient manufacturing and handling.

Key Features of the AD5322ARMZ-REEL7

  • Dual 12-Bit DAC: The device features two independent 12-bit DAC channels, allowing for dual simultaneous voltage outputs, which is essential for applications requiring multiple analog signals.
  • High Precision: With its 12-bit resolution, the AD5322ARMZ-REEL7 ensures high precision in converting digital signals to analog voltages, making it suitable for sensitive applications where accuracy is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC operates with a low power consumption, which is critical for battery-powered and portable devices.
  • Wide Operating Range: The device supports a wide supply voltage range, accommodating various system requirements and ensuring flexibility in different application environments.
  • Interface Options: The AD5322ARMZ-REEL7 is equipped with a versatile serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing ease of integration with a variety of microcontrollers and digital systems.
  • On-Chip Output Buffer: Each DAC channel has an on-chip output buffer that can drive capacitive loads, offering stable performance across diverse operating conditions.

Overall, the AD5322ARMZ-REEL7 from Analog Devices Inc. is an exceptional DAC choice for designers and engineers looking to incorporate high-precision analog outputs into their systems. Whether it's for industrial control systems, digital signal processing, or other sophisticated electronics, this component delivers top-notch performance while maintaining a small form factor and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9674 $59.8696
9+ $12.2810 $110.5290
13+ $11.8972 $154.6636
18+ $11.5134 $207.2412
23+ $11.1296 $255.9808
31+ $9.9783 $309.3273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,491 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess