EN
  • EN
  • DE

AD5274BRMZ-100-RL7

Part No AD5274BRMZ-100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TAP 10MSOP / Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.5V ~ 2.75V
Features Selectable Address
Tolerance ±1%
Temperature Coefficient (Typ) 5ppm/°C
Mounting SMD (SMT)
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 35
Base Product Number AD5274
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5274BRMZ-100-RL7DKR,AD5274BRMZ-100-RL7TR,AD5274BRMZ-100-RL7CT,AD5274BRMZ-100-RL7-ND
Standard Package 1,000
Win Source Part Number 1164250-AD5274BRMZ-100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5274BRMZ-100-RL7 CAD Model

Description

AD5274BRMZ-100-RL7 - Digital Potentiometer by Analog Devices Inc.

The AD5274BRMZ-100-RL7 is a high-performance digital potentiometer designed and manufactured by the renowned Analog Devices Inc. This precision device offers a compact and reliable solution for applications requiring adjustable resistance settings. It is widely used in various industries, including communication systems, automotive electronics, and industrial automation.

Key Features:

  • Resistance Options: The AD5274BRMZ-100-RL7 offers a resistance value of 100 kΩ, which is ideal for fine-tuning and calibration applications.
  • Resolution: It features a 256-position resolution, providing smooth and precise adjustments for resistance settings.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), this digital potentiometer can retain the resistance setting even after power is cycled, ensuring consistent performance.
  • Interface: The device supports the I²C-compatible serial interface, making it easily integrable into existing digital systems for communication and control.
  • Operating Voltage: It operates within a supply voltage range of 2.7V to 5.5V, accommodating a variety of power supplies.
  • Packaging: The AD5274BRMZ-100-RL7 is available in a compact 10-lead MSOP package, providing a space-saving solution for PCB layouts.

Applications:

The AD5274BRMZ-100-RL7 is versatile and can be utilized in a wide array of applications such as:

  • Programmable Voltage-to-Current Conversion
  • Programmable Filters and Delays
  • Equipment Calibration Settings
  • Automotive Electronics Adjustments
  • Gain Control and Offset Adjustment

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5274BRMZ-100-RL7 is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance in demanding environments.

For technical specifications, application support, and ordering information, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess