EN
  • EN
  • DE

ADC12030CIWMX/NOPB

Part No ADC12030CIWMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit Plus Sign Serial I/O A/D Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 114k
Number of Inputs 1, 2
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1139766-ADC12030CIWMX/NOPB
Manufacturer Homepage www.ti.com
Family Name ADC12030
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian ADC12030CIWMX/NOPB CAD Model

Description

Product Overview: ADC12030CIWMX/NOPB

The ADC12030CIWMX/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. This precision ADC is designed to provide a balance of speed, power efficiency, and resolution, making it suitable for a wide array of applications including data acquisition systems, medical instruments, and industrial process control.

Key Features

  • Resolution: 12-bit resolution provides precise digital representation of the analog input signal.
  • Sampling Rate: Offers a flexible sampling rate, which is sufficient for a variety of medium-speed applications.
  • Input Range: The device features a pseudo-differential input range that allows for direct sampling of various signal types without the need for external signal conditioning.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC12030CIWMX/NOPB consumes minimal power, making it ideal for portable and battery-powered devices.
  • Interface: Comes with a serial interface that is compatible with several microprocessors and digital signal processors, facilitating easy integration into system designs.

Advanced Specifications

  • Supply Voltage: Operates on a single supply voltage, simplifying power supply design.
  • No Missing Codes: Ensures that all output codes are possible, which translates to reliable performance across the entire range of conversion.
  • Package: Available in a surface-mount package that is suitable for automated assembly processes, reducing manufacturing time and costs.

Applications

  • Industrial automation and process control
  • Data acquisition systems
  • Medical monitoring equipment
  • Portable instrumentation
  • Battery-powered devices

The ADC12030CIWMX/NOPB from Texas Instruments is a versatile ADC that combines high resolution with low power operation, making it an excellent choice for designers looking to optimize performance while maintaining energy efficiency. Its robust feature set ensures that it can meet the demands of a diverse range of applications, solidifying its position as a go-to solution for precision analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess