The AP1084 series from Diodes Incorporated is a family of low dropout three-terminal regulators with a dropout of 1.3V at 5A of load current. The AP1084-ADJ/3.3/1.8 variant is a versatile and robust component, designed to offer a stable and reliable power supply in a wide range of electronic applications.
Key Features
- Adjustable Output: This regulator comes with an adjustable output version (AP1084-ADJ), which allows the user to set the output voltage with external resistors from 1.25V to an upper limit determined by the maximum input voltage.
- Fixed Output Options: For applications requiring standard output voltages, the AP1084 is also available in 3.3V and 1.8V fixed output versions, providing convenient solutions without the need for external adjustment components.
- High Efficiency: With a low dropout voltage, the AP1084 series ensures efficient operation, reducing power loss and improving overall system performance.
- Current Limiting: Built-in current limiting protects the device and the load from damage due to overcurrent conditions.
- Thermal Shutdown: The integrated thermal shutdown feature safeguards the regulator from overheating, enhancing the longevity and reliability of both the regulator and the system it is used in.
Applications
The AP1084-ADJ/3.3/1.8 is ideal for a broad range of applications, including but not limited to:
- High-efficiency linear power supplies
- Battery-powered equipment
- Post-regulation for switching supplies
- Adjustable power supplies
- Constant current regulators
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1084 series is no exception. Each regulator is designed to meet the stringent requirements of the most demanding applications, ensuring reliability and performance. The AP1084-ADJ/3.3/1.8 is a testament to Diodes Incorporated's dedication to providing high-quality power management solutions.