EN
  • EN
  • DE

AD5270BRMZ-100-RL7

Part No AD5270BRMZ-100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT RHE 100KOHM 1024TP 10MSOP / Digital Potentiometer 100k Ohm 1 Circuit 1024 Taps SPI Interface 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.5V ~ 2.75V
Features Cascade Pin
Tolerance ±1%
Temperature Coefficient (Typ) 5ppm/°C
Mounting SMD (SMT)
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 35
Base Product Number AD5270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5270BRMZ-100-RL7DKR,AD5270BRMZ-100-RL7CT,AD5270BRMZ-100-RL7-ND,AD5270BRMZ-100-RL7TR
Standard Package 1,000
Win Source Part Number 1142585-AD5270BRMZ-100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5270BRMZ-100-RL7 CAD Model

Description

AD5270BRMZ-100-RL7 Digital Potentiometer by Analog Devices Inc.

The AD5270BRMZ-100-RL7 is a high-performance digital potentiometer designed by Analog Devices Inc., a leader in precision high-performance electronics. This device offers a robust solution for applications requiring precise resistance tuning controlled by digital signals. The AD5270BRMZ-100-RL7 is housed in a compact MSOP-10 package and is part of a product line renowned for reliability and accuracy.

Key Features:

  • Resistance Options: The device offers a 100 kΩ end-to-end resistance value, making it suitable for a wide range of applications that require fine adjustment of resistance.
  • Resolution: With its 1024-position resolution, the AD5270BRMZ-100-RL7 provides smooth and precise control over the resistance settings, allowing for incremental adjustments.
  • Programmability: The digital potentiometer can be programmed via a serial interface, which supports both I²C and SPI communication protocols, enabling easy integration with microcontrollers and digital systems.
  • Nonvolatile Memory: It features a nonvolatile memory (EEPROM) that can store the last position before power-down, ensuring the potentiometer maintains its resistance setting between power cycles.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, ensuring stable performance in harsh environments.
  • Power Supply: It supports a wide power supply range from 2.7 V to 5.5 V, providing flexibility in various power environments.

Applications:

The AD5270BRMZ-100-RL7 is ideal for a variety of applications that require precise control of resistance. These include:

  • Automated test equipment
  • Instrumentation
  • Data acquisition systems
  • Industrial process control
  • Medical equipment
  • Automotive systems

With its high precision and robust feature set, the AD5270BRMZ-100-RL7 from Analog Devices Inc. is an excellent choice for designers looking to add reliable and accurate adjustable resistance to their electronic designs. Its integration of nonvolatile memory and compatibility with standard serial interfaces makes it an adaptable and user-friendly component for a broad spectrum of applications.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1061 $54.9549
20+ $5.0102 $100.2040
31+ $4.8536 $150.4616
43+ $4.6970 $201.9710
56+ $4.5405 $254.2680
74+ $4.0708 $301.2392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess