EN
  • EN
  • DE

MCP4131-103E/SN

Part No MCP4131-103E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150 ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MCP4131
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221084-MCP4131-103E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP4131-103E/SN CAD Model

Description

The MCP4131-103E/SN is a high-performance digital potentiometer integrated circuit (IC) designed and produced by Microchip Technology. It is part of the MCP41XX and MCP42XX series of digital potentiometers that offer a compact and versatile solution for applications requiring variable resistance settings. This device is particularly suitable for applications in the fields of consumer electronics, industrial control systems, and automotive electronics where precise digital control over analog signals is necessary.

Key Features

  • Resistance Value: The MCP4131-103E/SN offers a resistance value of 10 kΩ, which can be adjusted digitally through an SPI interface.
  • Resolution: This digital potentiometer has a resolution of 7 bits (128 wiper steps), allowing for fine-tuning of the resistance.
  • Interface: It incorporates a Serial Peripheral Interface (SPI) that enables easy communication with microcontrollers and other digital systems.
  • Single Channel: The device features a single potentiometer element, making it ideal for mono applications.
  • Package: Housed in a small 8-pin SOIC package, the MCP4131-103E/SN is designed for space-saving applications.
  • Operating Voltage: It operates over a wide voltage range from 2.7V to 5.5V, compatible with various logic levels and power supplies.
  • Temperature Range: This digital potentiometer can operate over an industrial temperature range of -40°C to +125°C, ensuring reliability under extreme conditions.
  • Non-Volatile Memory: The wiper settings can be stored in non-volatile memory, ensuring the last set resistance is maintained even after power is cycled.

Applications

  • Automated adjustments in personal electronics
  • Audio control for volume and equalization
  • Calibration and tuning in industrial systems
  • Automotive electronics for sensor trimming and control

The MCP4131-103E/SN digital potentiometer from Microchip Technology offers designers a compact, precise, and reliable solution for digitally controlling resistance in a wide range of electronic circuits. With its SPI interface and non-volatile memory, it is an excellent choice for modern electronic designs that require the flexibility and durability of digital control.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1771 $58.8550
120+ $0.9658 $115.8960
190+ $0.9357 $177.7830
260+ $0.9055 $235.4300
330+ $0.8753 $288.8490
445+ $0.7847 $349.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess