EN
  • EN
  • DE

AD5263BRUZ200-R7

Part No AD5263BRUZ200-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 200KOHM 256TP 24TSSOP / Digital Potentiometer 200k Ohm 4 Circuit 256 Taps I²C, SPI Interface 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 200k
Interface I2C, SPI
Memory Type Volatile
Voltage - Supply 4.5V ~ 16.5V, ±4.5V ~ 7.5V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 30ppm/°C
Mounting SMD (SMT)
Supplier Device Package 24-TSSOP
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5263
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5263BRUZ200-R7DKR,AD5263BRUZ200-R7TR,AD5263BRUZ200-R7-ND,-2735-AD5263BRUZ200-R7CT,AD5263BRUZ200-R7CT
Standard Package 1,000
Win Source Part Number 994300-AD5263BRUZ200-R7
Ultra Librarian 3D Model Ultra Librarian AD5263BRUZ200-R7 CAD Model

Description

Analog Devices AD5263BRUZ200-R7 Digital Potentiometer

The AD5263BRUZ200-R7 is a highly integrated digital potentiometer designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This versatile component offers four channels of programmable resistance settings, making it an ideal solution for applications requiring precise calibration and control of multiple resistive elements.

Key Features:

  • Quad Channel: The device features four independently programmable channels, enabling multiple adjustments within a single compact package.
  • Resolution: Each channel of the AD5263BRUZ200-R7 offers a 15-bit resolution, providing fine granularity for resistance adjustments across a wide range.
  • Resistance Options: The total end-to-end resistance for each potentiometer channel is 200 kΩ, allowing for a broad spectrum of applications.
  • Interface: It includes an I²C-compatible serial interface, facilitating easy communication and integration with microcontrollers and digital systems.
  • Nonvolatile Memory: The device incorporates nonvolatile memory (EEPROM), enabling it to retain settings even after power is removed, ensuring persistent performance across power cycles.
  • Power Supply: It operates over a wide supply voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Packaging: The AD5263BRUZ200-R7 comes in a TSSOP-24 package, known for its space-saving footprint on printed circuit boards (PCBs).

Applications:

The digital potentiometer is ideal for a variety of applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Transducer adjustment
  • Gain and offset adjustment
  • Power supply control

With its precision, programmability, and robustness, the AD5263BRUZ200-R7 from Analog Devices Inc. is a versatile component that enhances the performance and flexibility of electronic systems. Whether it's for industrial, communication, or consumer electronics, this digital potentiometer stands out as a smart choice for designers looking to add reliable and precise variable resistance capabilities to their projects.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3745 $57.4980
9+ $11.7944 $106.1496
14+ $11.4259 $159.9626
19+ $11.0573 $210.0887
24+ $10.6887 $256.5288
32+ $9.5830 $306.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess