EN
  • EN
  • DE

EDW4032BABG-70-F-R

Part No EDW4032BABG-70-F-R
Manufacturer Elpida Memory
Catalog DDR
Description GDDR5 128Mx32 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943815-EDW4032BABG-70-F-R
Series *
Ultra Librarian 3D Model Ultra Librarian EDW4032BABG-70-F-R CAD Model

Description

The EDW4032BABG-70-F-R is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Elpida Memory. DDR SDRAM is a type of memory widely used in computers and other digital devices. This particular module is designed to provide high-speed data transfer by transferring data on both the rising and falling edges of the clock signal. This doubles the effective data rate compared to traditional SDR (Single Data Rate) SDRAM.

Applications

  • Desktop Computers: Serves as the primary system memory (RAM) in desktop PCs, enabling faster application loading and smoother multitasking.
  • Laptop Computers: Used as memory in laptops, providing the necessary speed and capacity for running various software and operating systems efficiently.
  • Server Systems: Integrated into server systems to support high-performance computing and data processing tasks.
  • Networking Equipment: Used in routers, switches, and other networking devices to handle data buffering and forwarding at high speeds.

Features

  • DDR Technology: Provides twice the data transfer rate compared to SDR SDRAM, enhancing overall memory bandwidth.
  • High Capacity: Offers a significant amount of memory to support demanding applications and large datasets.
  • Low Power Consumption: Designed to operate efficiently, reducing power consumption and heat generation.
  • Fast Clock Speed: Operates at a high clock frequency, enabling rapid data access and processing.

Benefits

  • Improved System Responsiveness: Enhances the overall speed and responsiveness of the computer or device it's installed in.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Increased Data Throughput: Facilitates faster data transfer rates, reducing bottlenecks and improving overall system efficiency.
  • Reliable Performance: Delivers stable and consistent performance under various operating conditions.

Technical Details

The EDW4032BABG-70-F-R is typically designed to comply with the JEDEC standards for DDR memory modules, ensuring compatibility with a wide range of systems. Its specific memory timings and voltage requirements are determined by its specifications and should be adhered to for optimal performance. The module likely incorporates error-correcting code (ECC) to enhance data integrity and reliability, particularly in server and mission-critical applications. Detailed datasheets from Elpida Memory provide comprehensive technical information, including timing parameters, voltage ratings, and thermal characteristics. This information is essential for system designers and integrators to ensure proper implementation and operation.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess