EN
  • EN
  • DE

SE-GRM300

Part No SE-GRM300
Manufacturer Littelfuse Inc.
Catalog Industrial Controls Accessories
Description GROUND REFERENCE MODULE 300VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Littelfuse Inc.
Package Box
Product Status Active
Accessory Type Module
Standard Package 1 pcs
REACH Status REACH Unaffected
California Prop 65 Warning Information
Win Source Part Number 1272482-SE-GRM300
Ultra Librarian 3D Model Ultra Librarian SE-GRM300 CAD Model

Description

The Littelfuse Inc. Industrial Automation and Controls - Accessories module is a versatile electronic component designed for use with various applications.

  • Manufacturer: Littelfuse Inc.
  • Package: Box package
  • Product Series: Active
  • REACH: Unaffected
  • Standard Package: 1 piece
  • California Prop 65: Compliant and may contain warning information

You May Also Be Interested in

Weidmuller
REMOTE I/O MODULE, IP20, DIGITAL
Need more? Email Us
Weidmuller
I/O Modules UR20-4AI-UI-16
Need more? Email Us
Littelfuse Inc.
NGR VOLTAGE SCALER 100-2KV
Need more? Email Us
Omron
TRANSFORMER GROUND FAULT RELAY
Need more? Email Us
Weidmuller
UR20-8DI-P-2W
Lowest to $129.2099
Weidmuller
I/O Modules UR20-4AO-UI-16
Need more? Email Us
Panasonic
TERMINAL COVER
Lowest to $8.5160
Littelfuse Inc.
GROUND REFERENCE MODULE 300VDC
Need more? Email Us
Weidmuller
UR20-PF-I
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess