EN
  • EN
  • DE

AD5204BRZ10

Part No AD5204BRZ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 256POS Volatile Linear 24-Pin SOIC W Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 721 kHz
Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Dual Supply Voltage 2.5 V
Height 2.35 mm
Interface SPI
Lead Free Contains Lead
Length 15.6 mm
Max Dual Supply Voltage 2.7 V
Maximum Operating Temperature 85 °C
Max Supply Current 12 µA
Max Supply Voltage 5.5 V
Memory Type Volatile
Min Dual Supply Voltage 2.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 12 µA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 24
Number of Positions 256
Number of Taps 256
Operating Supply Current 12 µA
Packaging Bulk
Quiescent Current 12 µA
Radiation Hardening No
REACH SVHC No SVHC
Resistance 10 kΩ
RoHS Compliant
Schedule B 8542390000, 8542390000
Taper Linear
Temperature Coefficient 700 ppm/°C
Tolerance 30 %
Width 7.6 mm
Win Source Part Number 968477-AD5204BRZ10
Categories Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5204BRZ10 CAD Model

Description

AD5204BRZ10 Digital Potentiometer by Analog Devices Inc.

The AD5204BRZ10 is a state-of-the-art digital potentiometer, designed and manufactured by the renowned Analog Devices Inc. This high-performance device offers a unique combination of versatility and precision, making it an ideal solution for a wide range of applications, including calibration adjustments, programmable filters, and audio control systems.

The AD5204BRZ10 features four digitally controlled, 256-position potentiometers, integrated into a compact 24-lead SOIC package. Each potentiometer can be individually programmed through a 3-wire SPI-compatible serial interface, which allows for easy adjustment and control even in complex systems. The device operates on a versatile 2.7V to 5.5V single supply, ensuring compatibility with a variety of digital systems and microcontrollers.

One of the key advantages of the AD5204BRZ10 is its 10 kΩ resistance value, which provides a broad range of adjustability for various circuit designs. The potentiometers are designed with a nominal resistance tolerance of ±8% at 25°C, enabling precise settings for the most demanding applications. Additionally, the device boasts a low temperature coefficient of resistance, ensuring stable performance over a wide temperature range.

For enhanced durability and reliability, the AD5204BRZ10 includes a robust feature set. It has a power-on preset to the midscale position, which prevents sudden jumps in resistance values upon power-up. Moreover, the device is equipped with a write protection mechanism to prevent accidental changes to the potentiometer settings, which is critical for maintaining system stability and performance.

Overall, the AD5204BRZ10 from Analog Devices Inc. is an exceptional choice for designers seeking a high-quality, digitally controlled potentiometer solution. Its precision, programmability, and robustness make it an indispensable component in any electronic design that requires accurate and reliable variable resistance adjustments.

For further technical specifications, application notes, and support, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3407 $60.7698
33+ $3.5617 $117.5361
51+ $3.4504 $175.9704
70+ $3.3391 $233.7370
90+ $3.2278 $290.5020
120+ $2.8939 $347.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess