EN
  • EN
  • DE

AD5122BRUZ100-RL7

Part No AD5122BRUZ100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 128TAP, DUAL DIGIPOT, NVM, SPI / Digital Potentiometer 100k Ohm 2 Circuit 128 Taps SPI Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 128
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Cascade Pin
Tolerance ±8%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 130
Base Product Number AD5122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354754-AD5122BRUZ100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5122BRUZ100-RL7 CAD Model

Description

Product Overview: AD5122BRUZ100-RL7 by Analog Devices Inc.

The AD5122BRUZ100-RL7 is a high-performance, non-volatile digital potentiometer designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision device offers a versatile solution for applications requiring digitally controlled resistance settings.

Key Features and Benefits:

  • Dual Channel: The device features two independently programmable channels, providing flexibility for various dual-channel applications or for use in more complex multi-channel systems.
  • Resolution: With a 7-bit resolution, the AD5122BRUZ100-RL7 offers 128 distinct wiper positions, allowing for fine-grained control over the resistance settings.
  • Non-Volatile Memory: The inclusion of non-volatile memory ensures that the last programmed resistance value is retained even when the power is removed, making it ideal for settings that must be preserved across power cycles.
  • Resistance Options: This particular model provides a resistance value of 100 kΩ, catering to applications that require higher resistance values.
  • Compact Package: Housed in a TSSOP (Thin Shrink Small Outline Package), the AD5122BRUZ100-RL7 is optimized for space-constrained applications.
  • Interface: The device supports I²C-compatible interface, enabling easy communication and control through most microcontrollers and digital systems.
  • Power Supply Range: Operating with a wide power supply range of 2.7V to 5.5V, this digital potentiometer is suitable for a variety of supply voltages in different systems.
  • Temperature Range: The AD5122BRUZ100-RL7 operates over an extended industrial temperature range, ensuring reliability and performance in challenging environmental conditions.

Applications:

The AD5122BRUZ100-RL7 is versatile and can be used in a wide range of applications, including:

  • Programmable Filters and Delays
  • Calibration and Gain Adjustment Circuits
  • Power Supply Adjustment
  • Automotive Electronics
  • Portable Electronic Devices
  • Audio/Visual Equipment

Analog Devices Inc. is renowned for its high-quality components, and the AD5122BRUZ100-RL7 is no exception. Its robust design, coupled with its precision and flexibility, make it an excellent choice for designers looking for a reliable digital potentiometer solution.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,608 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess