EN
  • EN
  • DE

AD5222BRZ10

Part No AD5222BRZ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL 128POS 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 128
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.3 V ~ 2.7 V
Tolerance ±30%
Temperature Coefficient (Typ) -35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 45
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758609-AD5222BRZ10
Popularity Medium
Supply and Demand Status Limited
Family Name AD5222
Introduction Date November 05, 1999
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5222BRZ10 CAD Model

Description

AD5222BRZ10 - Dual Digital Potentiometer

The AD5222BRZ10 is a high-performance dual digital potentiometer produced by Analog Devices Inc., a leader in the semiconductor industry. This innovative component provides precision control of voltage and current in a compact, surface-mount package, ideal for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features:

  • Resolution: The device features a 10-bit resolution, offering fine adjustment capability for precise control.
  • Number of Potentiometers: It contains two potentiometers in one package, allowing for dual-channel adjustment and space-saving on the PCB.
  • End-to-End Resistance: The total resistance range is 10 kΩ, suitable for various signal conditioning applications.
  • Interface: The potentiometers are digitally controlled through an I2C-compatible interface, ensuring easy integration with microcontrollers and other digital systems.
  • Supply Voltage: It operates with a single supply voltage ranging from 2.7V to 5.5V, accommodating a variety of logic levels and power supplies.
  • Temperature Range: The AD5222BRZ10 is designed to operate over the industrial temperature range of -40°C to +85°C.
  • Package: This component comes in a 14-lead SOIC (Small Outline Integrated Circuit) package, known for its reliability and ease of soldering onto circuit boards.

Applications:

The versatility of the AD5222BRZ10 makes it an excellent choice for numerous applications, such as:

  • Adjustable power supplies and regulators
  • Programmable filters and oscillators
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor calibration
  • Automated test equipment

Ordering Information:

For ordering, the part number AD5222BRZ10 refers to the specific model with 10 kΩ resistance. To ensure authenticity and the highest quality, it is recommended to purchase directly from Analog Devices Inc. or through their authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Maxim Integrated
IC DGTL POT 45KOHM 64TAP 16TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 64 Taps I²C Interface 16-TSSOP
Lowest to $7.5672
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0579 $50.5790
25+ $4.1501 $103.7525
38+ $4.0204 $152.7752
52+ $3.8907 $202.3164
67+ $3.7610 $251.9870
89+ $3.3719 $300.0991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess