EN
  • EN
  • DE

DS1845X-100/T&R

Part No DS1845X-100/T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 100, 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-FlipChip (2.11x2.34)
Package / Case 14-WFBGA, FCBGA
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 500
Base Product Number DS1845
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS1845X-100/T&R-ND,2156-DS1845X-100/TR,2156-DS1845X-100/TR-MATR-ND,MAXMAXDS1845X-100/T&R
Standard Package 3,000
Win Source Part Number 1025691-DS1845X-100/T&R
Ultra Librarian 3D Model Ultra Librarian DS1845X-100/T&R CAD Model

Description

The DS1845X-100/T&R from Maxim Integrated is a versatile and high-precision dual digital potentiometer with integrated EEPROM memory, designed to provide reliable and efficient variable resistance settings in a wide range of electronic applications. This product comes in a convenient tape and reel (T&R) packaging, making it suitable for automated assembly processes.

Key Features:

  • Integrated Dual Potentiometers: The DS1845 features two digitally-controlled potentiometers, each with 256-position wiper settings, allowing for fine-tuned adjustments of resistance values.
  • Non-Volatile Memory: With onboard EEPROM, the device can store user-defined wiper positions and settings, ensuring that the last configuration is retained even after power cycling.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • I²C Serial Interface: Equipped with an I²C-compatible serial interface, the DS1845X-100/T&R allows for easy communication and control within a digital system.
  • High Reliability: This digital potentiometer is designed for high durability and stable performance, with a typical endurance of 50,000 wiper cycles and data retention of over 100 years.
  • Compact Packaging: The device is available in a compact surface-mount package, making it ideal for space-constrained applications.

Applications:

The DS1845X-100/T&R is a versatile component that can be used in a variety of applications, including:

  • Adjustable power supplies and voltage dividers
  • Calibration and tuning of system parameters
  • Gain and offset adjustment in analog circuits
  • Automated product testing and equipment calibration

Product Specifications:

Parameter Value
Resistance Options 100kΩ
Memory Type EEPROM
Interface Type I²C
Supply Voltage 2.7V to 5.5V
Temperature Range -40°C to +85°C
Package Type Tape and Reel

For engineers and designers looking for a reliable and precise digital potentiometer, the Maxim Integrated DS1845X-100/T&R offers an excellent blend of performance, durability, and ease of integration.

You May Also Be Interested in

Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess