EN
  • EN
  • DE

AD5114BCPZ80-500R7

Part No AD5114BCPZ80-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 80KOHM 32TAP 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 80k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V, 2.3V ~ 5.5V
Tolerance ±8%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-LFCSP-UD (2x2)
Package / Case 8-UFDFN Exposed Pad, CSP
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 70
Base Product Number AD5114
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909353-AD5114BCPZ80-500R7
Ultra Librarian 3D Model Ultra Librarian AD5114BCPZ80-500R7 CAD Model

Description

Product Overview: AD5114BCPZ80-500R7 by Analog Devices Inc.

The AD5114BCPZ80-500R7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This component offers robust features that make it suitable for a wide range of applications, from industrial automation to consumer electronics.

Key Features

  • Resolution: The AD5114BCPZ80-500R7 comes with a resolution of 80 positions, providing fine control over resistance settings for precise adjustments.
  • Resistance Options: This model has a nominal resistance of 500kΩ, making it versatile for various circuit designs that require a higher range of resistance values.
  • Package: The device is housed in a compact LFCSP (Lead Frame Chip Scale Package) that measures 3mm x 3mm, with a 20-lead footprint. This small form factor is ideal for space-constrained applications.
  • Interface: It features a user-friendly I²C-compatible serial interface, enabling easy integration into digital systems for adjustment and control through a microcontroller or processor.
  • Nonvolatile Memory: The potentiometer includes nonvolatile memory (EEPROM), ensuring that the resistance setting is retained even when the power is turned off.
  • Single Supply Operation: The device operates from a single 2.7V to 5.5V supply, providing flexibility in different voltage environments and simplifying power supply design.
  • Performance: It offers excellent performance with features like low temperature coefficient and high bandwidth, ensuring reliable operation across a range of environmental conditions and frequencies.

Applications

The AD5114BCPZ80-500R7 is well-suited for applications that require precise digital control over resistance settings. It is commonly used in:

  • Adjustable power supplies
  • Calibration and tuning systems
  • Automotive electronics
  • Portable devices and instrumentation
  • Audio/visual equipment

Analog Devices Inc. has designed the AD5114BCPZ80-500R7 to be robust, reliable, and easy to use, making it an excellent choice for designers looking to incorporate digital potentiometers into their systems. With its combination of features and performance, this product stands out as a versatile component for precision electronic control.

You May Also Be Interested in

Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess