EN
  • EN
  • DE

LTC2939HMS#PBF

Part No LTC2939HMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SIX PWR SUPPLY MONITOR 16MSOP / Power Supply Controller Six Power Supply Monitor 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Six Power Supply Monitor
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC2939
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2939HMS#PBF
Standard Package 37
Win Source Part Number 1316461-LTC2939HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2939HMS#PBF CAD Model

Description

Analog Devices Inc. LTC2939HMS#PBF Product Description

The LTC2939HMS#PBF is a high-performance, precision monitoring device designed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of their extensive range of power management solutions, which are integral to the efficient control and conservation of power in electronic systems.

Constructed with reliability and accuracy in mind, the LTC2939HMS#PBF is a versatile power supply monitor that can oversee up to six supply voltages simultaneously. This makes it an ideal choice for complex systems that require multiple power domains, such as telecommunications equipment, servers, and networking devices. The product is housed in a compact, 10-lead MSOP package, which allows for easy integration into space-constrained applications without sacrificing performance.

One of the key features of the LTC2939HMS#PBF is its ability to monitor both overvoltage and undervoltage conditions, providing essential protection for sensitive electronic components. The thresholds for these conditions are programmable, which means the device can be tailored to the specific needs of the application. In addition, it offers a precise ±1.5% threshold accuracy over the entire operating temperature range, ensuring reliable and consistent performance.

The device operates over a wide voltage range, accommodating systems with various power requirements. It also includes a manual reset input, which allows for an external trigger to reset the monitoring circuitry when necessary. Furthermore, the LTC2939HMS#PBF features an adjustable reset timeout period, giving designers the flexibility to set the duration of the reset signal according to the system's needs.

For applications that demand high reliability, the LTC2939HMS#PBF operates over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments. Its robust design and comprehensive feature set ensure that it can provide precise voltage monitoring and protection to maintain system integrity and prevent damage from power supply anomalies.

Overall, the LTC2939HMS#PBF from Analog Devices Inc. is a sophisticated solution for managing and monitoring power supply voltages, offering precision, versatility, and reliability for a wide range of electronic applications.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess