EN
  • EN
  • DE

AD420ANZ-32

Part No AD420ANZ-32
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH Delta-Sigma 16-bit 24-Pin PDIP Tube / IC DAC SRL 16BIT 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 3ms
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 12 V to 32 V
Digital Supply Voltage 12 V to 32 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-PDIP
Win Source Part Number 007929-AD420ANZ-32
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD420
Introduction Date February 16, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD420ANZ-32 CAD Model

Description

Product Overview: AD420ANZ-32 from Analog Devices Inc.

The AD420ANZ-32 is a highly integrated, high-performance 16-bit digital-to-analog converter (DAC) from the renowned manufacturer, Analog Devices Inc. Designed to provide precise digital control of analog outputs, this device is a top choice for engineers and designers in various fields, including industrial process control, data acquisition systems, and digital signal processing applications.

Key Features:

  • Resolution: The AD420ANZ-32 boasts a 16-bit resolution, ensuring high precision in analog output.
  • Output Range: It features a programmable current output range of 4-20mA, which is widely used in industrial environments for transmitting analog signals over long distances with high immunity to noise.
  • Settling Time: The DAC exhibits a fast settling time, making it ideal for applications that require quick response times and high throughput.
  • Voltage Compliance: The device can handle a wide compliance voltage of up to 32V, providing flexibility in various power supply configurations.
  • Interface: It supports a serial digital interface, allowing for easy integration with microcontrollers and digital systems.
  • Package: Housed in a standard 24-pin DIP package, the AD420ANZ-32 is designed for through-hole mounting, making it suitable for prototyping as well as production runs.

Applications:

The AD420ANZ-32 is versatile and can be used in a wide range of applications, such as:

  • Process control systems
  • Motor control and motion control systems
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Automated test equipment

Reliability and Quality:

As with all Analog Devices products, the AD420ANZ-32 is built with reliability in mind. It operates over the industrial temperature range and is constructed using high-quality materials and manufacturing processes that Analog Devices is known for, ensuring long-term stability and performance in demanding environments.

Whether you are upgrading an existing system or designing a new one, the AD420ANZ-32 from Analog Devices Inc. offers the accuracy, reliability, and ease of use that professionals demand.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess