EN
  • EN
  • DE
  • IT

AD4114BCPZ

Part No AD4114BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 40LFCSP  /  24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 24
Sampling Rate (Per Second) 31.25k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting SMD (SMT)
Base Product Number AD4114
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD4114BCPZ,-2735-AD4114BCPZ
Standard Package 1
Win Source Part Number 1017291-AD4114BCPZ
Ultra Librarian 3D Model Ultra Librarian AD4114BCPZ CAD Model

Description

The AD4114BCPZ is a high-performance, precision analog-to-digital converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This ADC is designed to offer exceptional accuracy and reliability for a wide range of industrial and instrumentation applications. It is an ideal choice for professionals seeking a solution that ensures precise data conversion in environments that demand high levels of electrical noise immunity and stability.

Key Features

  • Resolution: The AD4114BCPZ boasts a high resolution of 24 bits, providing fine detail in the digital representation of analog signals.
  • Channels: With multiple analog input channels, this ADC can handle various signal inputs simultaneously, making it versatile for multi-sensor systems.
  • Data Rate: It offers a flexible data rate, allowing users to optimize the trade-off between speed and noise performance based on their specific application requirements.
  • Interface: The device includes a serial peripheral interface (SPI), enabling easy communication with microcontrollers and digital systems.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating different power supply specifications and ensuring compatibility with diverse system designs.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD4114BCPZ is designed for space-constrained applications without compromising on performance.

Applications

The AD4114BCPZ is suitable for a variety of applications, including but not limited to:

  • Process control systems
  • Instrumentation and measurement equipment
  • Temperature control and monitoring
  • Data acquisition systems
  • Industrial automation

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD4114BCPZ is no exception. It is built to meet the stringent requirements of industrial environments, ensuring long-term stability and performance. Whether you are upgrading an existing system or designing a new one, the AD4114BCPZ is a dependable choice that will deliver accurate and consistent results.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $36.6075
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $17.5631
Analog Devices Inc.
8-BIT SAR ADC, 2 CHANNEL
Need more? Email Us
Asahi Kasei Microsystems
IC DAC/AUD 24BIT 16K-96K 24VSOP / DAC, Audio 24 b 16k ~ 96k Serial 24-VSOP
Lowest to $1.8835
Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403
Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2248 $58.4496
5+ $23.9794 $119.8970
7+ $23.2300 $162.6100
9+ $22.4807 $202.3263
12+ $21.7313 $260.7756
16+ $19.4832 $311.7312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,654 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess