EN
  • EN
  • DE

AD22393Z-RL

Part No AD22393Z-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 8CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer - Axis - - 8-CLCC (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-CLCC
Case / Package 8-CLCC (5x5)
Family Name AD22393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD22393Z-RLDKR, AD22393Z-RLCT, AD22393Z-RLTR, AD22393Z-RL-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909300-AD22393Z-RL
Ultra Librarian 3D Model Ultra Librarian AD22393Z-RL CAD Model

Description

The AD22393Z-RL is a high-performance, precision sensor component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to meet the rigorous demands of advanced industrial, automotive, and consumer electronics applications. It is characterized by its reliability, durability, and cutting-edge technology, making it an ideal choice for a wide range of sensing solutions.

At the core of the AD22393Z-RL is its exceptional sensitivity and accuracy in measuring physical parameters. The device is adept at converting various forms of physical energy into electrical signals, which can then be interpreted by electronic circuits and systems. This makes it highly suitable for applications where precise measurement is critical, such as in vibration analysis, motion detection, and position sensing.

The robust design of the AD22393Z-RL ensures that it can operate effectively under harsh conditions. It is engineered to withstand extreme temperatures, mechanical shocks, and electromagnetic interference, which are common challenges in industrial environments. The product's long-term stability and low drift over time guarantee consistent performance, which is essential for maintaining system integrity and avoiding downtime.

Integration of the AD22393Z-RL into existing systems is made easier thanks to its compatibility with standard communication protocols. This facilitates seamless data transfer and interoperability with other components within a system. Additionally, the device is available in a compact package, which is advantageous for space-constrained applications.

Analog Devices Inc. has a reputation for producing high-quality components that adhere to strict manufacturing standards. The AD22393Z-RL is no exception and is backed by the company's commitment to customer satisfaction. Technical support and comprehensive documentation are available to assist with product implementation and to maximize its potential.

In summary, the AD22393Z-RL from Analog Devices Inc. represents a blend of precision, durability, and versatility. It is a testament to the company's dedication to innovation and excellence in the field of sensor technology. Whether for industrial automation, automotive systems, or sophisticated consumer electronics, the AD22393Z-RL is a reliable choice for professionals seeking top-tier sensing capabilities.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess