EN
  • EN
  • DE

AD22282-A

Part No AD22282-A
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 120G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Analog
Axis X
Acceleration Range ±120g
Sensitivity (mV/g) 18
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-LCC (5x5)
Win Source Part Number 1011991-AD22282-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22282-A CAD Model

Description

The AD22282-A from Analog Devices Inc. is a high-performance, low-power, single-axis accelerometer with signal conditioned voltage outputs. It is part of a comprehensive range of accelerometers designed for high-precision applications in industrial, automotive, and consumer electronics markets.

Key Features

  • Measurement Range: The device offers a dynamic range of ±5 g, making it suitable for capturing both high-speed and slow-motion events.
  • Output: The accelerometer provides an analog voltage output that is proportional to the acceleration experienced along the sensitive axis.
  • Frequency Response: It features a flat frequency response up to 1 kHz, ensuring accurate readings for a wide range of vibrations and movements.
  • Low Power Consumption: With a low operating current, the AD22282-A is ideal for battery-powered applications where power efficiency is crucial.
  • Temperature Range: The device operates effectively across a broad temperature range from -40°C to +85°C, making it versatile for various environmental conditions.
  • Robust Design: Encased in a durable package, it is designed to withstand harsh conditions and is resistant to shock and vibration.

Applications

The AD22282-A is versatile and can be used in a variety of applications, including:

  • Vehicle dynamic control systems
  • Platform stabilization
  • Robotics and unmanned vehicles
  • Seismic monitoring
  • Sports and health devices

Technical Specifications

Parameter Value
Axis Single
Sensitivity Typical
Measurement Range ±5 g
Bandwidth Up to 1 kHz
Supply Voltage 3.3 V to 5 V
Operating Temperature -40°C to +85°C

With its combination of performance, reliability, and versatility, the AD22282-A is an excellent choice for designers who require a high-quality accelerometer for their advanced applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess