EN
  • EN
  • DE

AD1986JSTZ

Part No AD1986JSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC HD AUDIO AC'97 48LQFP / Audio Codec '97, HD Interface 20 b Serial 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series SoundMAX®
Package Tray
Product Status Obsolete
Type Audio Codec '97, HD
Data Interface Serial
Resolution (Bits) 20 b
Number of ADCs / DACs 2 / 6
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 85 / 91
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD1986
Standard Package 61 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36262-AD1986JSTZ
Ultra Librarian 3D Model Ultra Librarian AD1986JSTZ CAD Model

Description

The AD1986JSTZ is a high-performance, AC'97 2.3 compatible stereo audio codec designed by Analog Devices Inc., offering an exceptional audio experience for a wide array of applications. It is well-suited for desktop and notebook computers, multimedia peripherals, and other audio-enabled systems.

Key Features:

  • High-Quality Audio: With its advanced signal processing techniques, the AD1986JSTZ delivers superior sound quality, reducing noise and distortion to provide a clear and immersive audio experience.
  • AC'97 2.3 Compatible: This codec conforms to the AC'97 2.3 specifications, ensuring broad compatibility with a wide range of audio software and hardware.
  • Multiple Codec Extensions: It supports multiple codec extensions for enhanced audio capabilities, including variable sample rates and bit-depths for flexible audio streaming.
  • Energy Efficient: The AD1986JSTZ is designed with power management in mind, making it an energy-efficient choice for portable and power-sensitive devices.
  • Integrated Headphone Amplifier: An integrated headphone amplifier provides ample power for driving a wide range of headphones, eliminating the need for external amplification.
  • Flexible I/O Options: It features a variety of input and output options, including line-in, microphone, and direct CD inputs, as well as line-out and mono-out jacks.

Applications:

  • Desktop and Laptop Computers
  • Multimedia Peripherals
  • Portable Audio Devices
  • Sound Cards
  • Home Theater Systems

The AD1986JSTZ by Analog Devices Inc. stands out for its commitment to audio fidelity and versatility. It is an ideal solution for manufacturers and developers looking to integrate high-quality audio into their products without compromising on power efficiency or compatibility. With its robust feature set and reliable performance, the AD1986JSTZ is poised to enhance the audio experience for users across a multitude of platforms.

You May Also Be Interested in

Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7069 $62.7759
25+ $4.6824 $117.0600
39+ $4.5357 $176.8923
53+ $4.3902 $232.6806
69+ $4.2435 $292.8015
92+ $3.8046 $350.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess