EN
  • EN
  • DE

ADAU1777BCBZRL

Part No ADAU1777BCBZRL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description LOW LATENCY NOISE AND POWER CODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Audio Interface 24 b I²C, SPI™ 36-WLCSP (3.77x3.20)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-WFBGA, WLCSP
Case / Package 36-WLCSP (3.77x3.20)
Family Name ADAU1777
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADAU1777BCBZRLDKR, ADAU1777BCBZRLTR, ADAU1777BCBZRLDKR, 505-ADAU1777BCBZRLCT, ADAU1777BCBZRLCT, ADAU1777BCBZRLTR-ND, ADAU1777BCBZRLCT-ND, ADAU1777BCBZRLDKR-ND, 505-ADAU1777BCBZRLTR, ADAU1777BCBZRL-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910174-ADAU1777BCBZRL
Ultra Librarian 3D Model Ultra Librarian ADAU1777BCBZRL CAD Model

Description

Product Overview: ADAU1777BCBZRL from Analog Devices Inc.

The ADAU1777BCBZRL is a high-performance, low-power codec from Analog Devices Inc., designed to deliver exceptional audio quality for a wide range of applications. It integrates a multi-channel audio ADC, DAC, and a flexible SigmaDSP digital audio processor, making it ideal for portable and consumer audio products where space and power efficiency are crucial.

Key Features:

  • Audio Quality: The ADAU1777BCBZRL boasts 24-bit converters that ensure high-fidelity audio capture and playback, providing a premium auditory experience.
  • Power Efficiency: Designed with power-sensitive applications in mind, this codec maintains low power consumption without compromising on performance, making it suitable for battery-operated devices.
  • Integrated SigmaDSP: The onboard SigmaDSP processor allows for advanced audio processing and supports a variety of audio algorithms to enhance the sound output or to perform active noise and echo cancellation.
  • Flexibility: With multiple inputs and outputs, the ADAU1777BCBZRL offers flexibility in audio routing and mixing, catering to complex audio system designs.
  • Compact Form Factor: Available in a compact package, the ADAU1777BCBZRL saves valuable board space and is ideal for space-constrained applications.

Applications:

The ADAU1777BCBZRL is versatile and can be used in various applications, including:

  • Portable audio devices
  • Wireless speakers and headphones
  • Docking stations
  • Soundbars and home theater systems
  • Automotive audio systems

Technical Specifications:

The technical specifications of the ADAU1777BCBZRL include:

  • 4 ADC channels and 2 DAC channels
  • Sampling rates up to 192 kHz
  • Programmable via the SigmaStudio software tool
  • Integrated PLL for flexible clocking
  • I²C and SPI control interfaces

Overall, the ADAU1777BCBZRL from Analog Devices Inc. is a powerful audio codec that offers the perfect blend of audio quality, power efficiency, and design flexibility, making it an excellent choice for developers and manufacturers of advanced audio systems.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
ams
Lowest to $3.2687
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3847 $73.1541
5+ $20.0080 $100.0400
8+ $19.3827 $155.0616
11+ $18.7575 $206.3325
14+ $18.1322 $253.8508
19+ $16.2565 $308.8735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess