EN
  • EN
  • DE

TWL6041BSRSYFFR

Part No TWL6041BSRSYFFR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 8CH LP 81DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Interface - I²C 81-DSBGA (3.8x3.8)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 81-UFBGA, DSBGA
Case / Package 81-DSBGA (3.8x3.8)
Family Name TWL604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52188-1, 296-52188-2, TWL6041BSRSYFFR-ND, 296-52188-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901572-TWL6041BSRSYFFR
Ultra Librarian 3D Model Ultra Librarian TWL6041BSRSYFFR CAD Model

Description

Introducing the TWL6041BSRSYFFR by Texas Instruments

The TWL6041BSRSYFFR is a cutting-edge audio solution from Texas Instruments, designed to cater to the demanding needs of modern audio applications. This advanced audio codec chip is a perfect choice for designers and engineers looking to integrate high-quality audio functionalities into their products while maintaining power efficiency and reducing design complexity.

Key Features

  • High-Quality Audio: The TWL6041BSRSYFFR delivers crystal-clear sound quality, ensuring an immersive audio experience for end-users. It is capable of driving high-fidelity playback and recording, making it ideal for smartphones, tablets, and other portable multimedia devices.
  • Low Power Consumption: Designed with power efficiency in mind, this codec conserves energy, which is crucial for battery-powered devices. It helps extend the battery life, allowing users to enjoy longer periods of uninterrupted audio playback or recording.
  • Integration: The chip's compact form factor and integration features make it a breeze to incorporate into various designs, reducing the need for additional components and simplifying the overall product design.
  • Versatility: With its flexible programming capabilities, the TWL6041BSRSYFFR can be tailored to meet the specific requirements of different applications, ensuring that it can adapt to a wide range of audio processing needs.

Applications

The TWL6041BSRSYFFR is suitable for a variety of applications that require high-quality audio processing, including:

  • Smartphones and mobile phones
  • Tablets and portable computing devices
  • Portable media players
  • Handheld gaming consoles
  • Personal digital assistants (PDAs)

Technical Specifications

The codec boasts an impressive set of technical specifications that make it a robust choice for audio processing:

  • Multiple audio input and output channels
  • Support for various audio interfaces and formats
  • Programmable audio processing capabilities
  • Advanced noise reduction and echo cancellation features

With the TWL6041BSRSYFFR, Texas Instruments continues its legacy of delivering high-performance, reliable, and versatile audio solutions. Whether you're developing a new smartphone or upgrading an existing audio system, this codec is engineered to exceed expectations and provide an unparalleled audio experience.

You May Also Be Interested in

Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5049 $54.0588
28+ $3.6963 $103.4964
42+ $3.5808 $150.3936
58+ $3.4653 $200.9874
75+ $3.3498 $251.2350
100+ $3.0033 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,574 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess