EN
  • EN
  • DE

SI7116DN-T1-GE3 7116

Part No SI7116DN-T1-GE3 7116
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190071-SI7116DN-T1-GE3 7116
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7116DN-T1-GE3 7116 CAD Model

Description

The SI7116DN-T1-GE3 is a 30V N-Channel MOSFET manufactured by Vishay. It is designed for various power management applications, offering a combination of low on-resistance and fast switching speeds. The 'T1' designation indicates it's supplied on tape and reel for automated assembly. The 'GE3' suffix confirms it's RoHS-compliant and halogen-free, adhering to environmental standards.

Applications

  • DC-DC converters: Used in synchronous rectification for improved efficiency.
  • Load switching: Provides efficient power control in a variety of electronic devices.
  • Power management in portable devices: Optimizes battery life through efficient power regulation.
  • Motor control: Enables precise and efficient motor operation.
  • LED lighting: Used in LED drivers for efficient power delivery.

Features

  • Low on-resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast switching speed: Reduces switching losses for improved performance.
  • Low gate charge (Qg): Reduces drive power requirements.
  • 30V drain-source voltage (VDS): Suitable for applications up to 30V.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • RoHS compliant and halogen-free: Meets environmental standards.

Benefits

  • Enhanced efficiency: Low RDS(on) and fast switching speed minimize power losses.
  • Extended battery life: Efficient power management in portable devices.
  • Compact design: High power density allows for smaller circuit board designs.
  • Reliable operation: Robust design ensures stable performance.
  • Environmentally friendly: RoHS compliant and halogen-free.

Additional Details

The SI7116DN-T1-GE3 comes in a PowerPAK® SO-8 single package, ideal for surface mounting and offering excellent thermal performance. Key specifications include a gate-source voltage (VGS) of ±20 V and a continuous drain current (ID) that varies with temperature and mounting conditions. The device’s low thermal resistance aids in efficient heat dissipation. Its low gate charge (Qg) further minimizes switching losses, contributing to improved overall efficiency. The product is suitable for a wide range of operating temperatures.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4410 $57.7640
10+ $11.8491 $118.4910
16+ $11.4795 $183.6720
21+ $11.1088 $233.2848
27+ $10.7380 $289.9260
36+ $9.6281 $346.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess