EN
  • EN
  • DE

TWL6040A3ZQZ

Part No TWL6040A3ZQZ
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Part Status Last Time Buy
Type Audio
Data Interface I2C
Number of ADCs / DACs 2 / 4
Sigma Delta No
Supply Voltage , Analog 2.1V
Supply Voltage , Digital 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 120-VFBGA
Supplier Device Package 120-BGA Microstar Junior (6x6)
Family Part Number TWL6040
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1275078-TWL6040A3ZQZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TWL6040A3ZQZ CAD Model

Description

The TWL6040A3ZQZ is a high-performance, low-power audio codec from Texas Instruments, designed for mobile applications and portable audio devices. This advanced audio codec integrates a multitude of features to deliver superior sound quality and efficient power management for a seamless audio experience.

Key Features

  • High-Quality Audio: The TWL6040A3ZQZ offers an exceptional audio dynamic range, providing users with crisp and clear sound. Its high signal-to-noise ratio ensures minimal distortion, allowing for a pure audio playback experience.
  • Multi-Channel Support: This codec supports multiple audio channels, which means it can handle complex audio processing tasks such as 3D sound reproduction and multi-stream audio without compromising on quality.
  • Low Power Consumption: Designed with power efficiency in mind, the TWL6040A3ZQZ consumes minimal power, making it ideal for battery-powered devices where longevity is crucial.
  • Integration: The codec integrates several audio interfaces, including I2S and PCM, offering flexibility in connectivity and ease of integration with various audio systems and microprocessors.
  • Customization: With programmable audio processing features, the TWL6040A3ZQZ allows for customization of audio parameters to fit specific application needs, ensuring optimal performance in diverse environments.

Applications

The TWL6040A3ZQZ is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Handheld Gaming Devices
  • GPS and Navigation Systems

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheets and product manuals. The TWL6040A3ZQZ is available for order and can be sourced through Texas Instruments' distribution channels.

You May Also Be Interested in

Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0447 $50.4470
25+ $4.1393 $103.4825
38+ $4.0099 $152.3762
52+ $3.8806 $201.7912
67+ $3.7512 $251.3304
90+ $3.3632 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess