EN
  • EN
  • DE

AD1986ABSTZ

Part No AD1986ABSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description AC ’97 and HD Audio SoundMAX Codec / General Purpose Audio Codec 2ADC / 6DAC Ch 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171055-AD1986ABSTZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD1986A
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1986ABSTZ CAD Model

Description

Product Overview: AD1986ABSTZ from Analog Devices Inc.

The AD1986ABSTZ is a high-performance soundMAX audio codec from the renowned manufacturer Analog Devices Inc., designed to deliver superior audio quality for a wide range of applications. This integrated circuit is part of the SoundMAX line of audio processors, which are well-known for providing crisp, clear audio reproduction in various consumer electronics, including personal computers, laptops, and sound systems.

Constructed with the needs of modern multimedia and communication applications in mind, the AD1986ABSTZ features a multi-channel audio codec that supports a 48 kHz playback and recording rate. This codec is equipped with an AC '97 2.3 compliant interface, ensuring compatibility with a broad range of audio data formats and facilitating easy integration into system designs.

The device comes in a 48-Lead LQFP (Low Profile Quad Flat Package) that offers a compact footprint, making it an ideal choice for space-constrained applications. The small package size does not compromise its performance – the AD1986ABSTZ delivers excellent sound quality with a high signal-to-noise ratio (SNR), providing users with a clean and precise audio experience.

Key features of the AD1986ABSTZ include multiple stereo and mono inputs, microphone array support, and jack sensing capabilities. These features make it highly versatile and capable of adapting to various user environments and preferences. Additionally, the codec supports power management and enhanced power saving modes, making it a power-efficient choice for portable and battery-operated devices.

With its robust design, the AD1986ABSTZ is built to withstand the rigors of daily use while maintaining high-quality audio performance. Analog Devices Inc. ensures that this product meets the highest standards of reliability and durability, which is evident in its widespread use across the industry.

Overall, the AD1986ABSTZ from Analog Devices Inc. represents a blend of quality, performance, and versatility, making it an excellent audio solution for manufacturers and designers looking to enhance the sound capabilities of their products.

You May Also Be Interested in

ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Lowest to $6.5292
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess