EN
  • EN
  • DE

FGH50T65SQD-F155

Part No FGH50T65SQD-F155
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH/FS 650V 100A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 100 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 50A
Power - Max 268 W
Switching Energy 180µJ (on), 45µJ (off)
Input Type Standard
Gate Charge 99 nC
Td (on/off) @ 25°C 22ns/105ns
Test Condition 400V, 12.5A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 31 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number FGH50
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 963852-FGH50T65SQD-F155
Ultra Librarian 3D Model Ultra Librarian FGH50T65SQD-F155 CAD Model

Description

ON Semiconductor introduces the FGH50T65SQD-F155, a state-of-the-art silicon carbide (SiC) MOSFET designed for high-efficiency power conversion applications. This innovative component is part of ON Semiconductor's extensive portfolio of power semiconductors that cater to the growing demand for energy-saving technologies in various industries.

Key Features

  • Low On-Resistance: The FGH50T65SQD-F155 boasts an exceptionally low on-resistance (RDS(on)) that minimizes conduction losses, enhancing overall system efficiency.
  • High-Temperature Operation: Engineered for reliability, this MOSFET can operate at junction temperatures up to 155°C, making it suitable for demanding environments and applications.
  • Fast Switching Speed: With its fast switching capabilities, the FGH50T65SQD-F155 reduces switching losses, which is critical for high-frequency power converters.
  • Robust Body Diode: The built-in body diode exhibits a fast reverse recovery, which is crucial for applications that require efficient freewheeling and reverse conduction.

Applications

The FGH50T65SQD-F155 is ideal for a wide range of applications, including but not limited to:

  • Electric Vehicle (EV) Chargers
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Power Supplies
  • Energy Storage Systems

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 650V
Continuous Drain Current (ID) 50A
Max Power Dissipation (PD) 190W
Operating Junction Temperature (TJ) -55°C to +155°C

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FGH50T65SQD-F155 is no exception, undergoing rigorous testing to ensure it meets the stringent standards for performance and reliability expected by the industry.

Environmental Considerations

The FGH50T65SQD-F155 is RoHS compliant and free from environmentally harmful substances, aligning with ON Semiconductor's dedication to environmental responsibility.

You May Also Be Interested in

IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2267 $51.2141
55+ $1.8271 $100.4905
85+ $1.7700 $150.4500
117+ $1.7129 $200.4093
151+ $1.6558 $250.0258
203+ $1.4845 $301.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,950 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess