EN
  • EN
  • DE

PCA9539PW/Q900,118

Part No PCA9539PW/Q900,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC XPND 400KHZ I2C SMBUS 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Number of I/O 16
Interface I²C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCA9539
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370775-PCA9539PW/Q900,118
Ultra Librarian 3D Model Ultra Librarian PCA9539PW/Q900,118 CAD Model

Description

NXP PCA9539PW/Q900,118 16-bit I/O Expander

The NXP PCA9539PW/Q900,118 is a robust 16-bit I/O (Input/Output) expander, designed to provide additional GPIO (General Purpose Input/Output) functionality to microcontroller systems where additional I/Os are necessary. This component is particularly useful in applications where PCB space is at a premium, and it allows for the control of a large number of inputs and outputs through just two pins on the host controller using the I²C-bus interface.

Encased in a TSSOP-24 package, the PCA9539PW/Q900,118 is built for surface-mount technology, ensuring a compact footprint on the circuit board. This I/O expander operates over a wide voltage range from 2.3V to 5.5V, making it versatile for various logic levels and suitable for interfacing with both 3.3V and 5V systems. This flexibility is crucial for mixed-voltage systems and helps in maintaining compatibility across different platforms.

The device features 16 I/O pins that can be independently configured as either inputs or outputs. This level of customization allows designers to tailor the expander to meet the specific needs of their projects. Additionally, the PCA9539PW/Q900,118 offers built-in features such as power-up logic state retention and programmable polarity inversion registers, which enhance the ease of use and adaptability of the device.

For enhanced robustness, the PCA9539PW/Q900,118 is equipped with an active LOW interrupt output which can be connected to the interrupt logic of the host microcontroller. This feature is invaluable for prompt notification of input changes without the need for the host to continuously poll the expander, thus optimizing system power consumption and efficiency.

Other notable characteristics of the PCA9539PW/Q900,118 include its strong ESD protection, ensuring the device's reliability and longevity in harsh environments. Additionally, the I²C-bus supports a fast mode plus with speeds up to 1 MHz, which is beneficial for applications requiring high-speed data transfers.

In summary, the NXP PCA9539PW/Q900,118 is a feature-rich, high-performance I/O expander that is an excellent choice for system designers looking to enhance the I/O capabilities of their microcontroller-based systems without incurring significant space or power penalties.

You May Also Be Interested in

NXP / Nexperia
Interface - I/O Expanders I2C/SMBUS 4BIT GPIO
Lowest to $4.0625
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Microchip Technology
Lowest to $2.9105
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Microchip Technology
Lowest to $1.1320
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0168 $51.2856
41+ $2.4754 $101.4914
63+ $2.3980 $151.0740
87+ $2.3207 $201.9009
112+ $2.2433 $251.2496
150+ $2.0112 $301.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess