EN
  • EN
  • DE

AD1896AYRSZRL

Part No AD1896AYRSZRL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC SAMP-RATEHP/CONV 24BIT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Interface I2S, TDM
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 105°C (TA)
Specifications 6kHz ~ 215kHz
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 736790-AD1896AYRSZRL
Popularity Medium
Supply and Demand Status Balance
Family Name AD1896
Introduction Date August 10, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD1896AYRSZRL CAD Model

Description

The AD1896AYRSZRL from Analog Devices Inc. is a state-of-the-art, high-performance asynchronous sample rate converter designed for professional and broadcast audio applications. This integrated circuit provides a flexible solution to interface audio equipment operating at different sampling frequencies.

Key Features

  • High-Quality Sample Rate Conversion: The AD1896AYRSZRL boasts a dynamic range of 140dB, ensuring high fidelity and low noise in audio signal conversion.
  • Wide Input Range: Capable of handling a wide range of input sample rates from 8kHz to 108kHz, this device is highly versatile and can adapt to various audio sources.
  • Asynchronous Operation: This sample rate converter operates asynchronously, allowing it to smoothly convert between unrelated clock domains without the need for external clock synchronization.
  • On-Chip Attenuation and Gain: The device includes programmable digital attenuation and gain to manage levels and integrate seamlessly into the audio signal chain.
  • Low Jitter Clock Generation: The AD1896AYRSZRL generates low jitter output clocks, which is critical in maintaining the integrity of digital audio signals.
  • Flexible Interface: It features a serial I/O port that supports standard audio data formats, making it compatible with a wide range of digital audio equipment and DSPs.
  • Compact Packaging: Available in a compact 28-lead SSOP (Shrink Small Outline Package), the AD1896AYRSZRL is suitable for space-constrained applications.
  • Automotive Temperature Range: This device is operational over an extended temperature range, making it suitable for use in harsh automotive environments.

Applications

The AD1896AYRSZRL is ideal for a variety of applications, including but not limited to:

  • Digital mixing consoles
  • Multitrack recording
  • Broadcast studio equipment
  • Professional audio workstations
  • Effects processors
  • A/V receivers

With its robust design and superior performance, the AD1896AYRSZRL from Analog Devices Inc. is the go-to choice for professionals seeking a reliable and high-quality sample rate conversion solution in their audio systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Texas Instruments
Lowest to $3.8651
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6086 $67.8258
6+ $18.5507 $111.3042
9+ $17.9710 $161.7390
12+ $17.3913 $208.6956
15+ $16.8116 $252.1740
20+ $15.0724 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess