EN
  • EN
  • DE

XC2C128-7TQ144I

Part No XC2C128-7TQ144I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Optimized for 1.8V systems | IC CPLD 128MC 7NS 144QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.0ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
Number of Gates 3000
The number of I/O 100
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Family Part Number XC2C128
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1281482-XC2C128-7TQ144I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C128-7TQ144I CAD Model

Description

The XC2C128-7TQ144I is an In System Programmable integrated circuit manufactured by Xilinx Inc. XC2C128-7TQ144I Xilinx Inc.

  • Packaging: Tray
  • Mounting Style: SMD
  • Gates: 3000
  • Maximum Delay Time tpd(1): 7.0ns
  • Internal Voltage Supply: 1.7V to 1.9V
  • Logic Elements/Blocks: 8
  • Macrocells: 128
  • I/Os: 100
  • Supplier Device Package: 144-TQFP (20x20)
  • Operating Temperature: -40°C to 85°C
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Family: XC2C128
  • Pack Quantity: 60
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.9004 $60.9004
3+ $49.9696 $149.9088
4+ $48.4081 $193.6324
5+ $46.8465 $234.2325
7+ $45.2850 $316.9950
9+ $40.6003 $365.4027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess