EN
  • EN
  • DE

DS2762BE+025/T&R

Part No DS2762BE+025/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MON BATT LI-ION HP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1034826-DS2762BE+025/T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2762BE+025/T&R CAD Model

Description

Maxim Integrated DS2762BE+025/T&R High-Precision Li+ Battery Monitor

The Maxim Integrated DS2762BE+025/T&R is a high-precision data acquisition and battery monitoring IC designed for use in complex lithium-ion (Li+) battery packs. This sophisticated device offers an array of features aimed at providing accurate battery management and ensuring the longevity and reliability of your power source.

At the heart of the DS2762BE+025/T&R's functionality is its ability to perform high-accuracy voltage, temperature, current, and charge accumulation measurements. This enables the device to provide precise data critical for managing the charging and discharging processes of Li+ batteries, which is essential for maintaining the health and efficiency of the battery cells.

The monitor integrates a unique 16-bit delta-sigma analog-to-digital converter (ADC) that ensures high-precision measurements. This ADC, coupled with the device's ability to measure current flow in both charging and discharging states, allows the DS2762BE+025/T&R to deliver a detailed analysis of the battery's state-of-charge (SOC) and state-of-health (SOH). This information is invaluable for implementing smart battery algorithms and predicting battery life.

Another standout feature of the DS2762BE+025/T&R is its programmable current accumulation register, which aids in the tracking of the battery's capacity over time. This register, along with the temperature measurement capabilities, assists in the implementation of temperature-compensated charge algorithms, further enhancing the battery's performance and lifetime.

The device is offered in a compact T&R (tape and reel) packaging, making it suitable for automated manufacturing processes. Its small form factor ensures that it can be easily integrated into battery packs without significantly increasing their size or weight.

For engineers and designers looking for a reliable and accurate solution for lithium-ion battery monitoring, the Maxim Integrated DS2762BE+025/T&R presents a robust option. It's not just a protective measure for your battery packs but a strategic component that can significantly improve the user experience by optimizing battery life and performance.

Overall, the DS2762BE+025/T&R from Maxim Integrated stands as a testament to the company's commitment to providing advanced solutions for energy management and battery safety in portable and stationary applications.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Lowest to $20.9001
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8295 $61.4655
21+ $5.6041 $117.6861
32+ $5.4285 $173.7120
44+ $5.2529 $231.1276
57+ $5.0785 $289.4745
77+ $4.5530 $350.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess