EN
  • EN
  • DE

AD1890JPZ

Part No AD1890JPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC CONV SAMPLE RATE ASYNC 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Series SamplePort™
Package Tube
Product Status Obsolete
Type Sample Rate Converter
Applications Mixing, Routers
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number AD1890
Standard Package 11 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909286-AD1890JPZ
Ultra Librarian 3D Model Ultra Librarian AD1890JPZ CAD Model

Description

The AD1890JPZ is a state-of-the-art digital-to-analog converter (DAC) designed by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is engineered to deliver exceptional audio quality and reliability for a wide range of applications, including professional audio equipment, high-end consumer audio systems, and digital audio workstations.

Key Features

  • High-Resolution Audio: The AD1890JPZ offers high-resolution audio conversion, ensuring that the digital audio is translated into analog form with utmost fidelity and precision.
  • Enhanced Signal Processing: With its advanced signal processing capabilities, this DAC provides low noise and distortion levels, resulting in a clean, accurate audio output.
  • Flexible Integration: The device's versatile interface options allow for easy integration into a variety of audio systems, making it a flexible choice for designers and audio enthusiasts alike.
  • Durable Construction: Packaged in a robust housing, the AD1890JPZ is built to withstand the demands of both professional and consumer environments, ensuring long-term performance and durability.

Technical Specifications

Parameter Value
Resolution High-Resolution
Interface Type Digital Audio Interface
Package / Case Robust Housing
Operating Temperature Specified Range

Applications

The versatility and superior performance of the AD1890JPZ make it an ideal choice for various audio applications, including:

  • High-end home audio systems
  • Professional studio equipment
  • Multimedia and gaming devices
  • Digital audio effects processors

With its combination of advanced features and robust design, the AD1890JPZ from Analog Devices Inc. represents a top-tier solution for any audio conversion need, delivering unparalleled sound quality and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess