EN
  • EN
  • DE

AD1864N-J

Part No AD1864N-J
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017505-AD1864N-J
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1864N-J CAD Model

Description

The AD1864N-J is a top-tier audio digital-to-analog converter (DAC) designed and manufactured by the renowned Analog Devices Inc. This precision audio DAC is known for its exceptional sound quality and is widely used in high-end audio equipment, including professional audio systems, high-fidelity (Hi-Fi) home audio setups, and studio equipment.

Key Features:

  • High-Resolution Audio: The AD1864N-J supports high-resolution audio formats, offering listeners an immersive audio experience with crystal-clear sound reproduction.
  • Dual DAC Design: This device integrates two DACs in one package, providing better channel separation and improved soundstage for a more realistic listening experience.
  • Low Distortion: With its advanced design, the AD1864N-J boasts exceptionally low total harmonic distortion plus noise (THD+N), ensuring the audio output is pure and uncolored.
  • High Signal-to-Noise Ratio (SNR): A high SNR means that the audio output has less background noise, allowing for a clearer and more detailed sound.
  • Simple Interface: The device offers a simple and straightforward digital interface, making it easy to integrate into various audio systems.
  • Robust Voltage Performance: The AD1864N-J operates over a wide voltage range, ensuring stable performance under varying electrical conditions.

Applications:

The AD1864N-J is suitable for a variety of high-end audio applications, including:

  • Professional Audio Mixing Consoles
  • Studio Monitors and Recording Equipment
  • Audiophile-grade CD Players and Digital Audio Players
  • Digital Audio Workstations (DAWs)
  • Home Theater Systems

Technical Specifications:

Parameter Value
Resolution 16-Bit
Sampling Rate Up to 48 kHz
THD+N 0.002%
SNR 112 dB
Power Supply +/- 5V to +/- 15V

With its impeccable performance and reliability, the AD1864N-J from Analog Devices Inc. is an excellent choice for those seeking the best in audio DAC technology.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess